EN
  • EN
  • DE

293D225X9025A2T

Part No 293D225X9025A2T
Manufacturer Vishay
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SMD
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
RoHS State Request Verification
Win Source Part Number 721412-293D225X9025A2T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 293D225X9025A2T CAD Model

Description

The 293D225X9025A2T is a solid tantalum capacitor manufactured by Vishay. It is part of the 293D series, known for its molded case and surface-mount design, providing stable performance and reliability across various electronic applications.

Applications

  • Bypass Capacitors: Used as bypass capacitors in electronic circuits to filter noise and stabilize voltage.
  • Decoupling Capacitors: Employed for decoupling in digital circuits, reducing voltage spikes and enhancing signal integrity.
  • Filtering Circuits: Integrated into filtering circuits to smooth voltage ripples and eliminate unwanted frequencies.
  • Timing Circuits: Applied in timing circuits to ensure accurate timing and control functions.
  • Power Management: Utilized in power management systems for stable and efficient power delivery.

Features

  • Solid Tantalum Construction: Delivers stable performance and high reliability due to its solid tantalum composition.
  • Surface Mount Design: Enables easy and efficient mounting on circuit boards.
  • Molded Case: Offers enhanced protection and durability in demanding environments.
  • Stable Capacitance: Provides stable capacitance over a wide temperature and frequency range.
  • RoHS Compliant: Meets RoHS standards, ensuring environmental responsibility.

Benefits

  • Reliable Operation: Guarantees reliable operation in diverse electronic applications.
  • Easy PCB Integration: Simplifies integration into printed circuit boards.
  • Enhanced Protection: Offers enhanced protection against environmental factors.
  • Consistent Performance: Ensures consistent performance under varying conditions.
  • Improved Circuit Stability: Contributes to improved circuit stability and overall performance.

Additional Details

The 293D225X9025A2T features a capacitance of 2.2 μF and a voltage rating of 25V. Designed for use in temperatures ranging from -55°C to +125°C, it offers a low equivalent series resistance (ESR), enhancing performance in high-frequency applications. Commonly found in industrial, automotive, and telecommunications equipment, its compact size and robust construction make it ideal for demanding electronic designs where space and reliability are crucial.

You May Also Be Interested in

Vishay
CAP TANT 33UF 25V 20% 2917
Need more? Email Us
Vishay
CAP TANT 0.68UF 20V 20% 1206
Lowest to $0.0896
AVX Corporation
CAP TANT 1000UF 10V 20% 2824 / Cap Tant Solid 1000uF 10V M CASE 20% (7.2 X 6 X 2mm) Pad SMD 0.14 Ohm 125°C
Need more? Email Us
AVX Corporation
CAP TANT 4.7UF 6.3V 20% 0402 / Cap Tant Solid 4.7uF 6.3V U CASE 20% (1.1 X 0.6 X 0.55mm) Inward L SMD 20 Ohm 125°C T/R
Lowest to $0.6657
Vishay
CAP TANT 4.7UF 25V 10% 2312 / Cap Tant Solid 4.7uF 25V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.6 Ohm 150°C Automotive T/R
Need more? Email Us
Kemet
Tantalum, MnO2 Tantalum, T494, 10 uF, 10%, 35 V, 7343, SMD, MnO2, Molded, Low ESR, 400 mOhms, Height Max = 3.1mm | CAP TANT 10UF 10% 35V 2917
Lowest to $0.8122
Kemet
CAP TANT 100UF 10V 10% 2917
Lowest to $0.9483
AVX Corporation
CAP TANT 4.7UF 16V 20% 1206
Lowest to $0.4250
AVX Corporation
CAP TANT 0.68UF 35V 10% 1206 / Cap Tant Solid 0.68uF 35V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7.6 Ohm 125°C T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
585+ $0.0855 $50.0175
1,425+ $0.0702 $100.0350
2,210+ $0.0680 $150.2800
3,040+ $0.0658 $200.0320
3,935+ $0.0636 $250.2660
5,265+ $0.0570 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,267 pieces
MOQ: 585 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess