EN
  • EN
  • DE
  • IT

293D475X9016B2TE3

Part No 293D475X9016B2TE3
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 4.7UF 16V 10% 1411
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay
Packaging Reel - TR
Status Active
Capacitance 4.7μF
Tolerance ±10%
Voltage Rating 16V
Type Molded
ESR 2.9 Ohm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.083" (2.11mm)
Manufacturer Size Code B
Features General Purpose
Win Source Part Number 005654-293D475X9016B2TE3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 293D475X9016B2TE3 CAD Model

Description

Overview

The 293D475X9016B2TE3 tantalum capacitor is crafted for efficiency and performance, offering superior capacitance stability and reliability for varied applications.

Features and Benefits

  • Capacitance: 4.7μF
  • Voltage Rating: 16V
  • Enhanced Reliability: Designed to withstand diverse operating conditions.
  • Excellent Capacitance Retention: Maintains stability over time.
  • Space-Saving Package: Optimized for modern digital and analog applications.

Applications

  • Robotics
  • Embedded systems
  • Amplifiers
  • Wireless communication
  • Energy storage and management

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 330UF 20% 4V 2312 / 330 μF Molded Tantalum Capacitors 4 V 2312 (6032 Metric) 100mOhm
Lowest to $0.9208
AVX Corp/Kyocera Corp
CAP TANT 4.7UF 20% 16V 1206 / 4.7 μF Molded Tantalum Capacitors 16 V 1206 (3216 Metric) 4Ohm @ 100kHz
Lowest to $0.1086
AVX Corp/Kyocera Corp
CAP TANT 1UF 10% 35V 1206 / 1 μF Molded Tantalum Capacitors 35 V 1206 (3216 Metric) 3Ohm @ 100kHz
Lowest to $0.3687
AVX Corp/Kyocera Corp
CAP TANT 0.47UF 10% 35V 1411
Lowest to $0.1935
Kemet
CAP TANT 47UF 20% 16V 2917
Need more? Email Us
Kemet
CAP TANT 22UF 20% 35V 2917
Need more? Email Us
Kemet
CAP TANT 3.3UF 10% 10V AXIAL / 3.3 μF Hermetically Sealed Tantalum Capacitors 10 V Axial 2.1Ohm
Need more? Email Us
Kemet
CAP TANT 10UF 20% 50V 2917
Lowest to $0.9954
AVX Corp/Kyocera Corp
CAP TANT 33UF 10% 20V 2312
Lowest to $0.3518

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1897 $50.2705
645+ $0.1556 $100.3620
995+ $0.1508 $150.0460
1,375+ $0.1459 $200.6125
1,775+ $0.1411 $250.4525
2,375+ $0.1265 $300.4375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess