EN
  • EN
  • DE

298D106X96R3M2T

Part No 298D106X96R3M2T
Manufacturer Vishay
Catalog Tantalum Capacitors
Description 298D Series 10 uF ±10 % 6.3 V Surface Mount Solid Tantalum Chip Capacitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 10 µF
Case / Package M
Case Code (Imperial) 0603
Case Code (Metric) 1608
Depth 850 µm
Dielectric Material Tantalum
Dissipation Factor 8 %
ESR (Equivalent Series Resistance) 3 Ω
Height 900 µm
Lead Free Lead Free
Length 1.6 mm
Max Operating Temperature 85 °C
Min Operating Temperature -55 °C
Number of Pins 2
Packaging Tape and Reel
Polarity Polar
Radiation Hardening No
RoHS Compliant
Termination SMD/SMT
Tolerance 10 %
Voltage Rating 6.3 V
Voltage Rating (DC) 6.3 V
Width 850 µm
Win Source Part Number 1133556-298D106X96R3M2T
Categories Tantalum Capacitors
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 298D106X96R3M2T CAD Model

Description

The Vishay 298D106X96R3M2T is a surface mount tantalum capacitor with a capacitance of 10 µF and a voltage rating of 6.3V.

  • Manufacturer: Vishay
  • Mounting Type: Surface Mount
  • Capacitance: 10 µF
  • Voltage Rating: 6.3V
  • Tolerance: 10%
  • Dissipation Factor: 8%
  • Package: Tape and Reel
  • Number of Pins: 2
  • Operating Temperature: -55°C to 85°C
  • RoHS Compliant: Yes
  • Application: Filtering, Bypassing, and Coupling

You May Also Be Interested in

Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
Need more? Email Us
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
Vishay
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess