EN
  • EN
  • DE
  • IT

298D336X0010P2T

Part No 298D336X0010P2T
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 33UF 10V 20% 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay
Packaging Reel - TR
Status Active
Capacitance 33μF
Tolerance ±20%
Voltage Rating 10V
Type Molded
ESR 4 Ohm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.094" L x 0.057" W (2.40mm x 1.45mm)
Height - Seated (Max) 0.047" (1.19mm)
Manufacturer Size Code P
Features General Purpose
Win Source Part Number 005665-298D336X0010P2T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 298D336X0010P2T CAD Model

Description

Overview

The 298D336X0010P2T capacitor is designed for applications requiring robust performance and high volumetric efficiency. With a capacitance of 33μF and a 10V rating, it's perfect for decoupling and filtering tasks in modern electronic devices.

Features and Benefits

  • High Capacitance: Provides 33μF, essential for demanding power supply circuits.
  • Durability: Built to withstand high ripple currents ensuring long lifecycle.
  • Compact Package: Its small size supports space-restricted applications.

Applications

  • Power Supplies
  • Mobile Devices
  • Telecommunications
  • Automotive Electronics

Engineered for resilience and efficiency, the 298D336X0010P2T tantalum capacitor addresses the needs of modern electronic solutions with precision.

You May Also Be Interested in

Vishay
CAP TANT 1.5UF 35V 20% 1411
Need more? Email Us
Vishay
CAP TANT 22UF 6.3V 20% 1411
Need more? Email Us
Vishay
CAP TANT 100UF 6.3V 20% 2312
Lowest to $1.1623
Vishay
CAP TANT 22UF 6.3V 10% 1206
Lowest to $0.1680
Vishay
Lowest to $0.8356
Vishay
CAP TANT 220UF 4V 20% 2312
Lowest to $6.1032
Vishay
CAP TANT 2.2UF 50V 10% 2917
Lowest to $0.4473
Vishay
CAP TANT 2.2UF 25V 10% 1206
Lowest to $0.1820
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $1.1407

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess