EN
  • EN
  • DE

2N7000KL

Part No 2N7000KL
Manufacturer Vishay
Catalog Hard To Find
Description N-Channel 60-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1124218-2N7000KL
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N7000KL CAD Model

Description

The 2N7000KL is an N-Channel enhancement mode MOSFET (Metal Oxide Semiconductor Field Effect Transistor) manufactured by Vishay. It is designed for low-power switching applications where fast switching speed and low on-resistance are critical.

Applications:

  • Low-side switching
  • DC-DC converters
  • Solid-state relays
  • Motor control
  • Logic level conversion

Features:

  • N-Channel Enhancement Mode: Operates by enhancing the channel conductivity with applied gate voltage.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Logic Level Gate Drive: Can be driven directly from logic level signals (e.g., 3.3V or 5V).
  • Fast Switching Speed: Allows for efficient operation in high-frequency circuits.
  • Surface Mount Package: Designed for automated assembly on printed circuit boards.

Benefits:

  • Efficient Power Conversion: Reduces power dissipation in switching applications.
  • Simplified Circuit Design: Direct logic level drive simplifies interfacing with microcontrollers and digital circuits.
  • Compact Size: Small surface mount package saves valuable board space.
  • High Reliability: Vishay's manufacturing ensures long-term stability and reliability.
  • Improved Thermal Performance: Efficient heat dissipation enhances overall system performance.

Additional Details:

The 2N7000KL is typically packaged in a SOT-23 or similar surface mount package. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). The MOSFET's low gate charge contributes to its fast switching speed. The 'KL' suffix may denote specific packaging or electrical characteristics. Refer to the Vishay datasheet for the 2N7000KL for detailed specifications, including thermal resistance and maximum ratings. Proper gate drive techniques are recommended to ensure optimal switching performance and prevent damage to the device.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3271 $59.7195
110+ $1.0892 $119.8120
165+ $1.0545 $173.9925
230+ $1.0210 $234.8300
295+ $0.9875 $291.3125
395+ $0.8847 $349.4565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess