EN
  • EN
  • DE
  • IT

30CTQ045STRRPBF

Part No 30CTQ045STRRPBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Arrays
Description Schottky Rectifier, 2 x 15 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1128001-30CTQ045STRRPBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 30CTQ045STRRPBF CAD Model

Description

The Vishay 30CTQ045STRRPBF is a dual common cathode Schottky Rectifier optimized for high-efficiency rectification in various power electronics applications. This device features a low forward voltage drop, which minimizes power losses and enhances overall efficiency. The "STRR" likely designates tape and reel packaging for automated assembly, while "PBF" indicates a lead-free finish conforming to RoHS standards. The "30" specifies a 30A total forward current (15A per diode), "CTQ" designates a common cathode dual Schottky, and "045" indicates a 45V reverse voltage rating.

Applications:

  • Switching Power Supplies: Used as output rectifiers to convert AC to DC efficiently.
  • Freewheeling Diodes: Protects inductive loads from voltage spikes during switching.
  • DC-DC Converters: Improves efficiency in DC-DC conversion circuits.
  • Polarity Protection: Prevents damage from reverse polarity connections.
  • Solar Inverters: Increases the efficiency of solar power conversion systems.

Features:

  • Low Forward Voltage Drop (VF): Reduces power dissipation and improves efficiency.
  • High Surge Current Capability: Handles large surge currents without failure.
  • High-Frequency Operation: Suitable for use in high-frequency switching circuits.
  • Dual Common Cathode Configuration: Provides two diodes in a single package, saving board space.
  • Lead-Free Finish (PBF): Compliant with RoHS environmental regulations.
  • Tape and Reel Packaging (STRR): Enables automated assembly for high-volume manufacturing.

Benefits:

  • Increased System Efficiency: Low VF leads to reduced power losses and higher efficiency.
  • Enhanced Reliability: High surge current capability ensures robust performance.
  • Reduced Component Count: Dual diode configuration reduces the number of components needed.
  • Lower Thermal Dissipation: Reduced power dissipation minimizes heat generation.
  • Environmentally Compliant: Lead-free finish meets environmental regulations.
  • Automated Assembly: Tape and reel packaging facilitates efficient automated assembly.

Additional Details:

The 30CTQ045STRRPBF has a maximum repetitive peak reverse voltage of 45V and a total forward current of 30A (15A per diode). It typically comes in a TO-263 (D2Pak) package for surface mounting. Ensure proper heat sinking for optimal performance. The operating temperature range is typically -55°C to +150°C. Always consult the Vishay datasheet for detailed specifications, thermal resistance, and mounting instructions. The Schottky barrier technology allows for faster switching speeds compared to conventional diodes, further enhancing efficiency.

You May Also Be Interested in

Power Integrations
300 V, 60 A Q-Series Common-Cathode Diode
Lowest to $4.4704
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.5233
Vishay
Rectifier Diode Schottky 60V 12A 3-Pin(2+Tab) DPAK T/R / Schottky Rectifier, 2 x 6 A | DIODE ARRAY SCHOTTKY 60V 6A DPAK
Lowest to $0.7625
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 200V 8A TO220AB
Need more? Email Us
Vishay
Schottky Rectifier, 2 x 7.5 A | DIODE ARRAY SCHOTTKY 45V D2PAK
Lowest to $1.8809
Vishay
Dual Common-Cathode Schottky Rectifier
Need more? Email Us
ON Semiconductor
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 30V D2PAK
Lowest to $3.3246
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.5609

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.2663 $68.2608
37+ $3.5004 $129.5148
58+ $3.3918 $196.7244
79+ $3.2818 $259.2622
102+ $3.1720 $323.5440
137+ $2.8446 $389.7102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess