EN
  • EN
  • DE

MBRB3030CTL

Part No MBRB3030CTL
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 30V D2PAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 30V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Maximum) at If 440mV at 15A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 2mA at 30V
Operating Temperature - Junction -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK-3
Family Part Number MBRB3030CT
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1216278-MBRB3030CTL
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Automotive, Industrial
Ultra Librarian 3D Model Ultra Librarian MBRB3030CTL CAD Model

Description

ON Semiconductor MBRB3030CTL Schottky Barrier Rectifier

The MBRB3030CTL is a robust Schottky barrier rectifier designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This component is engineered to deliver high-efficiency power conversion with its low forward voltage drop and high surge current capability. It's commonly used in applications ranging from power supply units to lighting systems, and from automotive electronics to energy management systems.

This rectifier comes in a D2PAK (TO-263) package, which offers a compact footprint while still providing excellent power handling capabilities. The MBRB3030CTL is capable of withstanding up to 30A of average rectified current (Io), with a peak repetitive reverse voltage (Vrrm) of 30V. This makes it suitable for high current applications where space is at a premium.

One of the key features of the MBRB3030CTL is its low forward voltage drop, which enhances system efficiency by reducing power losses during conduction. This is particularly important in applications where energy efficiency is paramount. Moreover, the device has a fast switching capability which is beneficial for applications that require quick response times.

The MBRB3030CTL also boasts a high surge current capability, which allows it to handle overloads effectively without failure. This is critical for ensuring the reliability and longevity of the end application, especially in scenarios where power spikes are common. Additionally, the device's guard ring for enhanced rugged transient performance further ensures its stability and robustness under harsh operating conditions.

With its operating junction temperature range of -55°C to +150°C, the MBRB3030CTL is designed to perform reliably in a wide range of environmental conditions. This makes it a versatile choice for designers looking to integrate a dependable rectifier into their applications, regardless of the operating environment.

To sum up, the MBRB3030CTL from ON Semiconductor is a high-performance Schottky barrier rectifier that combines efficiency, reliability, and compact design to meet the needs of various power conversion applications. Its technical features and robust construction make it an excellent choice for engineers looking for a rectifier that can deliver consistent performance without compromising on space or efficiency.

You May Also Be Interested in

Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9684 $59.3680
48+ $2.4359 $116.9232
74+ $2.3597 $174.6178
102+ $2.2834 $232.9068
131+ $2.2072 $289.1432
176+ $1.9785 $348.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess