EN
  • EN
  • DE

30CTQ050PBF

Part No 30CTQ050PBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Arrays
Description Schottky Rectifier, 2 x 15 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1128002-30CTQ050PBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 30CTQ050PBF CAD Model

Description

The Vishay 30CTQ050PBF is a dual common cathode Schottky Rectifier designed for high-efficiency rectification in applications such as switching power supplies, DC-DC converters, and freewheeling diodes. The key advantage of Schottky diodes is their low forward voltage drop, which minimizes power losses and improves overall system efficiency. The "PBF" suffix indicates that the device has a lead-free finish, complying with RoHS environmental standards. The "30" indicates 30A total forward current (15A per diode), "CTQ" designates a common cathode dual Schottky, and "050" indicates a 50V reverse voltage rating.

Applications:

  • Switching Power Supplies: Used as output rectifiers in switching power supplies to convert AC voltage to DC voltage with high efficiency.
  • DC-DC Converters: Implemented in DC-DC converters to improve efficiency and reduce power dissipation.
  • Freewheeling Diodes: Used to protect inductive loads from voltage spikes when the current is switched off.
  • Polarity Protection: Provides protection against reverse polarity connections in power supplies.
  • Solar Inverters: Employed in solar inverters for efficient DC-AC conversion.

Features:

  • Low Forward Voltage Drop (VF): Minimizes power dissipation and enhances efficiency.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • High-Frequency Operation: Suitable for use in high-frequency switching circuits.
  • Dual Common Cathode Configuration: Provides two diodes in a single package, reducing component count and board space.
  • Lead-Free Finish (PBF): Compliant with RoHS environmental regulations.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power losses and increases overall efficiency.
  • Enhanced Reliability: High surge current capability ensures robust performance in demanding applications.
  • Reduced Component Count: Dual diode configuration simplifies circuit design and reduces the number of components required.
  • Lower Thermal Dissipation: Minimizes heat generation, improving system reliability.
  • Environmentally Compliant: Lead-free finish meets environmental standards.

Additional Details:

The 30CTQ050PBF has a maximum repetitive peak reverse voltage of 50V and a total forward current of 30A (15A per diode). It typically comes in a TO-220AB or TO-263 (D2Pak) package for easy mounting and heat sinking. The operating temperature range is generally -55°C to +150°C. Proper heat sinking is crucial to maintain the device's operating temperature within specified limits. Always refer to the Vishay datasheet for precise electrical characteristics, thermal resistance, and mounting recommendations.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6117 $60.2819
17+ $7.0663 $120.1271
26+ $6.8457 $177.9882
35+ $6.6251 $231.8785
46+ $6.4045 $294.6070
61+ $5.7415 $350.2315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess