EN
  • EN
  • DE
  • IT

30CTQ080-1PBF

Part No 30CTQ080-1PBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Arrays
Description Schottky Rectifier, 2 x 15 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1128009-30CTQ080-1PBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 30CTQ080-1PBF CAD Model

Description

The 30CTQ080-1PBF is a dual common cathode Schottky rectifier manufactured by Vishay. It is designed for high-frequency switching power supplies, freewheeling diodes, OR-ing diodes, and reverse battery protection applications. The device features low forward voltage drop and fast switching speeds, contributing to improved efficiency and reduced power loss.

Applications:

  • Switching power supplies (SMPS).
  • Freewheeling diodes in inductive circuits.
  • OR-ing diodes for redundant power systems.
  • Reverse battery protection.
  • High-frequency inverters.
  • DC-DC converters.

Features:

  • Dual Common Cathode: Two Schottky diodes in a single package with a common cathode connection.
  • Low Forward Voltage Drop (Vf): Reduces power dissipation and improves efficiency.
  • Fast Switching Speed: Minimizes switching losses in high-frequency applications.
  • High Surge Current Capability: Handles transient current surges without damage.
  • Repetitive Peak Reverse Voltage (Vrrm): 80V.
  • Forward Current (If): 2 x 15A (30A total).
  • Operating Temperature: -65°C to +175°C.
  • Package: TO-220AB.
  • Lead-Free (Pb-Free): Compliant with RoHS directives.

Benefits:

  • Increased Efficiency: Low forward voltage drop minimizes power losses.
  • Reduced Heat Dissipation: Lower Vf reduces the amount of heat generated.
  • Improved System Reliability: High surge current capability protects against overcurrent events.
  • Faster Switching: Minimizes switching losses in high-frequency circuits.
  • Simplified Circuit Design: Dual diode configuration reduces component count.
  • Environmentally Friendly: Lead-free construction complies with environmental regulations.

Additional Details:

The 30CTQ080-1PBF's dual common cathode configuration allows for efficient use in circuits requiring multiple diodes with a shared cathode. Its low forward voltage drop is crucial for maximizing efficiency in power supply applications. The TO-220AB package provides good thermal performance, allowing the device to handle significant power dissipation. The 'PBF' suffix indicates that the device is lead-free and compliant with RoHS standards. The device's fast recovery time is vital for efficient performance in high-frequency circuits.

You May Also Be Interested in

GOOD-ARK Electronics
DIODE ARR SCHOTT 40V 200MA SOT23
Lowest to $0.0594
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.4890
Nexperia USA Inc.
DIODE ARR GP 90V 290MA DFN1010D3
Lowest to $4.8896
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1305
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single TO-
Need more? Email Us
Rohm Semiconductor
RF2001T3DNZ IS SUPER FAST RECOVE
Lowest to $0.6475
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 30V DPAK
Need more? Email Us
Micro Commercial Co
DIODE ARRAY SCHOTT 200V 10A DPAK
Lowest to $0.4076

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess