EN
  • EN
  • DE
  • IT

50N024-06P

Part No 50N024-06P
Manufacturer Vishay
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT-252
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
RoHS State Request Verification
Win Source Part Number 751412-50N024-06P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 50N024-06P CAD Model

Description

The 50N024-06P is an N-Channel MOSFET from Vishay, designed for high-efficiency power switching applications. This MOSFET offers a low on-resistance (RDS(on)) and gate charge, contributing to reduced power losses and improved thermal performance. Its robust design and optimized characteristics make it suitable for a wide range of applications.

Applications:

  • Synchronous Rectification in AC-DC and DC-DC converters: Used to improve efficiency in power supplies.
  • Motor Control: Suitable for controlling small to medium sized motors in various applications.
  • Load Switching: Efficiently switches power to various loads in electronic circuits.
  • Battery Management Systems (BMS): Provides efficient charging and discharging control.

Features:

  • N-Channel MOSFET: Offers efficient switching capabilities.
  • Low On-Resistance (RDS(on)): Minimizes power losses during conduction.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Avalanche Rated: Enhances robustness and reliability.
  • Halogen-Free: Complies with environmental regulations.

Benefits:

  • High Efficiency: Low on-resistance and gate charge contribute to reduced power losses, increasing overall system efficiency.
  • Improved Thermal Performance: Optimized design facilitates effective heat dissipation, ensuring stable operation.
  • Enhanced Reliability: Avalanche rating provides added protection against voltage spikes, enhancing robustness.
  • Compact Design: Enables space-saving designs in various applications.
  • Environmentally Friendly: Halogen-free construction aligns with environmental sustainability goals.

Additional Details:

The 50N024-06P features a drain-source voltage (VDS) of 24V and a continuous drain current (ID) of 50A (depending on the conditions). It is available in a PowerPAK® SO-8 package, designed for efficient heat transfer. The operating junction temperature ranges from -55°C to +150°C. This MOSFET is designed to provide reliable performance in demanding power management applications, offering a balance of efficiency, robustness, and compact size.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess