EN
  • EN
  • DE

565R30GASS20QM

Part No 565R30GASS20QM
Manufacturer Vishay
Catalog Ceramic Capacitors
Description CAPACITOR CERAMIC RADIAL / Ceramic Capacitor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Ceramic Capacitors
Mfr Vishay Cera-Mite
Series *
Package Bulk
Product Status Obsolete
Standard Package 1
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1352054-565R30GASS20QM
Ultra Librarian 3D Model Ultra Librarian 565R30GASS20QM CAD Model

Description

The Vishay 565R30GASS20QM is a multilayer ceramic capacitor (MLCC) designed for various electronic applications requiring stable capacitance and high reliability.

Applications

  • Bypass Capacitors
  • Decoupling Capacitors
  • Filtering Circuits
  • Timing Circuits
  • Smoothing Circuits

Features

  • Multilayer Ceramic Capacitor (MLCC)
  • Stable Capacitance
  • High Reliability
  • Small Size
  • Surface Mount Technology (SMT)

Benefits

  • Effective Noise Reduction
  • Stable Voltage Supply
  • Precise Signal Filtering
  • Accurate Timing
  • Smooth Voltage Regulation

Additional Details

The Vishay 565R30GASS20QM MLCC is characterized by its stable capacitance over a wide range of temperatures and frequencies, making it suitable for critical applications where consistent performance is required. The MLCC technology ensures high reliability and long operational life. Its small size allows for dense circuit designs. Surface Mount Technology (SMT) enables automated assembly and reduces manufacturing costs. This capacitor is commonly used in power supplies, signal processing circuits, and data communication systems. Proper soldering techniques are essential to prevent damage and ensure optimal performance. The capacitor's specifications, including capacitance value, voltage rating, and temperature coefficient, should be carefully reviewed to ensure compatibility with the intended application's requirements. This MLCC provides a reliable and efficient solution for various capacitance needs.

You May Also Be Interested in

Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess