EN
  • EN
  • DE

593D107X9010C2WE3

Part No 593D107X9010C2WE3
Manufacturer Vishay
Catalog Tantalum Capacitors
Description Cap Tant Solid 100uF 10V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 0.2 Ohm 125C T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 100 µF
Mounting SMD (SMT)
Case / Package 6032-28
Lead Free Yes
RoHS Non-Compliant
Tolerance 10 %
Voltage Rating (DC) 1 V
Win Source Part Number 1039367-593D107X9010C2WE3
Categories Tantalum Capacitors
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 593D107X9010C2WE3 CAD Model

Description

The 593D107X9010C2WE3 is a tantalum capacitor manufactured by Vishay that is ideal for use in a range of electronic applications.

  • Capacitance: 100μF
  • Tolerance: 10%
  • Mounting: Surface mount package
  • Voltage Rating: 1V
  • RoHS Compliant: No

You May Also Be Interested in

Vishay
Cap Tant Solid 22uF 16V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.4 Ohm 125°C T/R / CAP TANT 22UF 16V 10% 2312
Lowest to $0.2516
Vishay
CAP TANT 100UF 6.3V 20% 2312
Lowest to $1.0378
Vishay
CAP TANT 150UF 10V 20% 2917
Lowest to $1.9055
Vishay
CAP TANT 220UF 4V 20% 2312
Lowest to $5.4493
Vishay
CAP TANT 2.2UF 50V 10% 2917
Lowest to $0.3994
Vishay
CAP TANT 1.5UF 35V 20% 1411
Need more? Email Us
Kemet
CAP TANT 330UF 6.3V 10% 2917
Need more? Email Us
AVX Corporation
Low ESR
Need more? Email Us
Vishay
CAP TANT 220UF 6.3V 20% 2917
Lowest to $8.3276

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess