EN
  • EN
  • DE

593D107X96R3B2TE3

Part No 593D107X96R3B2TE3
Manufacturer Vishay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2010
Reference case B
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 736517-593D107X96R3B2TE3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 593D107X96R3B2TE3 CAD Model

Description

The 593D107X96R3B2TE3 is a solid tantalum chip capacitor manufactured by Vishay. These capacitors are known for their reliability, small size, and stable performance, making them suitable for a wide range of applications.

Applications

  • Bypass and decoupling in digital circuits
  • Filtering in power supplies
  • Timing circuits
  • DC-DC converters
  • Portable electronic devices

Features

  • High capacitance stability
  • Small size for high-density mounting
  • Low ESR (Equivalent Series Resistance)
  • Surface mount technology (SMT)
  • RoHS compliant

Benefits

  • Improved circuit performance
  • Reduced noise and ripple
  • Efficient energy storage
  • Easy integration into automated assembly
  • Environmentally friendly

Additional Details

The 593D107X96R3B2TE3 has a capacitance of 100µF and a voltage rating of 6.3V. Its compact size and surface mount design make it ideal for use in portable electronic devices and other space-constrained applications. The low ESR of the capacitor contributes to its efficient filtering and bypassing performance, reducing noise and ripple in power supplies and other circuits. The high capacitance stability ensures reliable performance over a wide range of temperatures and operating conditions.

Vishay tantalum chip capacitors are widely used in digital circuits for bypass and decoupling, where they help to suppress transient voltage spikes and maintain signal integrity. They are also employed in power supplies for filtering, ensuring stable power delivery to sensitive electronic components. In timing circuits, they provide accurate and reliable timing functions. They are also used in DC-DC converters for energy storage and filtering. The 593D107X96R3B2TE3 complies with RoHS environmental standards, ensuring its safe and responsible use in electronic equipment. Its compact size, high capacitance, and stable performance make it an excellent choice for a wide range of electronic applications.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6051 $60.5100
235+ $0.4966 $116.7010
365+ $0.4811 $175.6015
500+ $0.4655 $232.7500
645+ $0.4500 $290.2500
860+ $0.4035 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess