EN
  • EN
  • DE

593D476X0010C2TE3

Part No 593D476X0010C2TE3
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 47UF 20% 10V 2312  /  47 µF Molded Tantalum Capacitors 10 V 2312 (6032 Metric) 300mOhm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Standard Package 500
Win Source Part Number 1139497-593D476X0010C2TE3
Other Names 718-593D476X0010C2TE3TR,593D476X0010C2TE3-ND,718-593D476X0010C2TE3CT,718-593D476X0010C2TE3DKR
HTSUS 8532.21.0050
ECCN EAR99
REACH Status REACH Unaffected
MSL Level 1 (Unlimited)
Features General Purpose
Manufacturer Size Code C
Height - Seated (Max) 0.110" (2.79mm)
Dimension 0.236" L x 0.126" W (6.00mm x 3.20mm)
Package / Case 2312 (6032 Metric)
Mounting SMD (SMT)
Temperature Range - Operating -55°C ~ 125°C
ESR (Equivalent Series Resistance) 300mOhm
Type Molded
Voltage - Rated 10 V
Tolerance ±20%
Capacitance 47 µF
Package Tape & Reel
Series TANTAMOUNT®, 593D
Mfr Vishay Sprague
Category Capacitors>Tantalum Capacitors
Ultra Librarian 3D Model Ultra Librarian 593D476X0010C2TE3 CAD Model

Description

The Vishay 593D476X0010C2TE3 is a solid tantalum capacitor designed for various electronic applications. Tantalum capacitors are known for their stable electrical characteristics, small size, and reliability. They are commonly used for filtering, bypass, and decoupling in a wide range of circuits.

Applications

  • Power supply decoupling
  • Bypass capacitors in digital circuits
  • Filtering in analog circuits
  • DC-DC converters
  • General-purpose applications in electronic devices

Features

  • Solid tantalum construction
  • Surface-mount (SMD) package
  • Capacitance of 47uF
  • Voltage rating of 10V
  • Low ESR (Equivalent Series Resistance)
  • Stable performance over temperature

Benefits

  • Reliable performance in demanding environments
  • Small size for space-constrained applications
  • Long lifespan minimizes maintenance requirements
  • Low ESR improves circuit efficiency
  • Stable capacitance ensures accurate circuit operation

The Vishay 593D series offers a balance of performance and cost-effectiveness. This particular part is likely a C case size, but the datasheet should be consulted for precise dimensions. Tantalum capacitors are polarized, meaning they must be connected with the correct polarity in the circuit. Reversing the polarity can lead to failure and damage. Vishay is a trusted manufacturer of passive components, ensuring the quality and reliability of this capacitor.

You May Also Be Interested in

Vishay
CAP TANT 22UF 10V 20% 0603
Lowest to $0.3252
Vishay
CAP TANT 0.68UF 20V 20% 1206
Lowest to $0.0896
AVX Corporation
CAP TANT 100UF 6.3V 20% 1411 / Cap Tant Solid 100uF 6.3V T CASE 20% (3.5 X 2.7 X 1mm) Pad SMD 0.6 Ohm 125°C T/R
Lowest to $0.5058
AVX Corporation
CAP TANT 22UF 35V 20% 2917 / Cap Tant Solid 22uF 35V N CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-30 0.7 Ohm 125°C T/R
Lowest to $1.5766
Kemet
Tantalum, MnO2 Tantalum, T494, 10 uF, 10%, 35 V, 7343, SMD, MnO2, Molded, Low ESR, 400 mOhms, Height Max = 3.1mm | CAP TANT 10UF 10% 35V 2917
Lowest to $0.8122
AVX Corporation
CAP TANT 4.7UF 16V 10% 1206 / Cap Tant Solid 4.7uF 16V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4 Ohm 125°C T/R
Lowest to $0.2555
AVX Corporation
CAP TANT 22UF 10V 10% 1411
Need more? Email Us
AVX Corporation
CAP TANT 47UF 6.3V 20% 0603 / Cap Tant Solid 47uF 6.3V M CASE 20% (1.6 X 0.85 X 0.8mm) Inward L SMD 10 Ohm 125°C T/R
Need more? Email Us
Vishay
CAP TANT 33UF 25V 20% 2917
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,043 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess