EN
  • EN
  • DE

5KASMC43A

Part No 5KASMC43A
Manufacturer Vishay
Catalog Hard To Find
Description Surface Mount PAR® Transient Voltage Suppressors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1129486-5KASMC43A
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 5KASMC43A CAD Model

Description

Overview

The 5KASMC43A is a surface-mount Transient Voltage Suppressor (TVS) diode from Vishay. It is designed to protect sensitive electronic equipment from voltage transients induced by lightning, inductive load switching, and Electrostatic Discharge (ESD). This TVS diode is part of the SMC series, known for its compact size and high surge capability.

Applications

  • Protection of I/O Interfaces
  • AC/DC Power Supplies
  • Telecommunication Equipment
  • Industrial Control Systems
  • Consumer Electronics

Features

  • 5000 W peak pulse power capability with a 10/1000 μs waveform, repetition rate (duty cycles): 0.01 %
  • Excellent clamping capability
  • Low incremental surge resistance
  • Typical IR less than 1 μA above 12 V
  • Fast response time: typically less than 1.0 ps from 0 V to VBR minimum
  • High temperature soldering guaranteed: 260 °C/10 seconds at terminals
  • Plastic package has Underwriters Laboratory Flammability Classification 94 V-0
  • Meets MSL level 1, per J-STD-020, LF maximum peak of 260 °C
  • Matte tin plated leads, solderable per J-STD-002 and JESD22-B102
  • AEC-Q101 qualified available
  • RoHS compliant

Benefits

  • Robust Surge Protection: Effectively diverts transient voltages, preventing damage to downstream components.
  • Compact Size: The SMC package allows for high-density board layouts.
  • High Reliability: Designed and manufactured to withstand harsh environmental conditions.
  • Fast Response Time: Quickly clamps voltage spikes, minimizing the risk of overvoltage damage.
  • Easy to Use: Surface mount design simplifies assembly and reduces manufacturing costs.

Additional Details

The 5KASMC43A has a standoff voltage of 43V and a breakdown voltage between 47.8V and 52.8V. It operates over a wide temperature range and is available in a standard SMC package. The device’s low clamping voltage ensures effective protection for sensitive circuits. It is also RoHS compliant, making it suitable for environmentally conscious applications.

Technical Specifications:

  • Package: SMC (DO-214AB)
  • Polarity: Unidirectional
  • Peak Pulse Power Dissipation: 5000 W
  • Reverse Stand-Off Voltage: 43 V
  • Clamping Voltage: 69.4 V
  • Operating Temperature: -65 °C to +150 °C

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Mini-Circuits
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Texas Instruments
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Vishay
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess