EN
  • EN
  • DE
  • IT

AZ23C3V6-HE3-18

Part No AZ23C3V6-HE3-18
Manufacturer Vishay
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 3.6V SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 3.6 V
Tolerance ±5%
Power - Max 300 mW
Impedance (Max) (Zzt) 95 Ohms
Temperature Range - Operating -55°C ~ 150°C
Grade Automotive
Qualification AEC-Q101
Mounting Type Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1493357-AZ23C3V6-HE3-18
Ultra Librarian 3D Model Ultra Librarian AZ23C3V6-HE3-18 CAD Model

Description

N

You May Also Be Interested in

NXP / Nexperia
NEXPERIA BZB84-C6V2 - ZENER DIOD
Lowest to $0.0979
Nexperia USA Inc.
DIODE ZENER ARRAY 5.6V SOT23
Lowest to $0.0529
Panasonic
DIODE ZENER ARRAY 39V SMINI4 / Zener Diode Array 2 Independent 39 V 200 mW ±5% SMini4-F3-B
Need more? Email Us
Panasonic
DIODE ZENER ARRAY 36V SMINI4 / Zener Diode Array 2 Independent 36 V 200 mW ±5% SMini4-F3-B
Need more? Email Us
Taiwan Semiconductor
SOT-23, 300MW, 5%, SMALL SIGNAL
Lowest to $0.0585
Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT363
Lowest to $0.1191
Taiwan Semiconductor
SOT-23, 300MW, 5%, SMALL SIGNAL
Lowest to $0.0346
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SOT
Lowest to $0.0452
Panasonic
DIODE ZENER ARRAY 8.2V SMINI4 / Zener Diode Array 2 Independent 8.2 V 200 mW ±5% SMini4-F3-B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess