EN
  • EN
  • DE

AZ23C51-V-GS08

Part No AZ23C51-V-GS08
Manufacturer Vishay
Catalog Diodes - Zener - Arrays
Description Zener Diode Dual Common Anode 51V 5% 100Ohm 300mW Automotive 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Mounting Surface Mount
Operating Temp Range -65C to 150C
Package Type SOT-23
Packaging Tape and Reel
Pin Count 3
Operating Temperature Classification Military
Configuration Dual Common Anode
Rad Hardened No
Knee Impedance 100Ohm
Power Dissipation 300mW
Zener Voltage (Typ) 51V
Voltage Tolerance 6%
Zener Test Current 5mA
DELETED Compliant
Zener Voltage 51V
Win Source Part Number 079353-AZ23C51-V-GS08
Popularity Low
Supply and Demand Status Balance
Family Name AZ23C51-V
Introduction Date March 09, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AZ23C51-V-GS08 CAD Model

Description

Product Description

The AZ23C51-V-GS08 is a versatile dual Zener diode optimal for supplying regulated voltage across various compact electronic systems. Featuring a nominal Zener voltage of 5.1V, this model is housed in a SOT-23 package, providing durability and consistency in managing voltage requirements.

Features and Benefits

  • Dual configuration for superior voltage stabilization
  • Compact size facilitates high-density PCB designs
  • Enhanced precision with low dynamic impedance
  • High reliability and long lifecycle
  • Environmentally friendly RoHS compliant

Applications/Projects

  • Voltage regulation in embedded systems
  • Over-voltage protection in power supply modules
  • Reference voltage creation in measurement systems
  • Electronic calibration tools
  • Wireless communication devices

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 11V SOT23-3
Lowest to $0.4075
Vishay
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 4.3V SOT23-3
Lowest to $0.0681
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 6.2V SOT23-3 / Zener Diode Dual Common Cathode 6.2V 6.45% 10Ohm 300mW 3-Pin SOT-23 T/R
Lowest to $0.0527
Vishay
DIODE ZENER 18V 300MW SOT23
Need more? Email Us
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0798

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess