EN
  • EN
  • DE
  • IT

AZ23C5V6GS08

Part No AZ23C5V6GS08
Manufacturer Vishay
Catalog Custom Parts (0 - A)
Description Zener-diode 0.3W, Common Anode, 5%, SOT-23<AZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOT-23
RoHS Compliant
Zener Voltage 5.6 V
Win Source Part Number 1137474-AZ23C5V6GS08
Categories Custom Parts
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AZ23C5V6GS08 CAD Model

Description

The AZ23C5V6GS08 is a surface-mount double Zener diode from Vishay. This device is designed for transient voltage suppression and voltage regulation in various electronic circuits. It offers bidirectional protection, making it suitable for applications where protection against both positive and negative voltage transients is required.

Applications

  • Transient voltage suppression (TVS) in sensitive electronic equipment.
  • Voltage regulation in power supplies and control circuits.
  • Protection of data lines in communication systems.
  • Automotive electronics for protecting against voltage spikes.
  • Industrial control systems where reliable voltage protection is crucial.

Features

  • Surface-mount package: Allows for efficient PCB assembly and space saving.
  • Double Zener diode configuration: Provides bidirectional transient voltage suppression.
  • Precise voltage regulation: Ensures stable voltage levels in the circuit.
  • Low leakage current: Minimizes power loss and improves efficiency.
  • High surge current capability: Withstands high transient currents without damage.
  • Compliant to RoHS directive 2011/65/EU and in accordance to WEEE 2002/96/EC

Benefits

  • Enhanced circuit protection: Protects sensitive components from voltage transients and surges.
  • Improved system reliability: Ensures stable and reliable operation of electronic equipment.
  • Reduced downtime: Minimizes the risk of component failure due to voltage spikes.
  • Space-saving design: Compact surface-mount package allows for high-density PCB layouts.
  • Cost-effective solution: Provides reliable protection at a competitive price.

Technical Specifications

The AZ23C5V6GS08 has a Zener voltage of approximately 5.6V. It is available in a SOD-323 package. The device is designed to handle surge currents up to a specified level, ensuring robust protection against transient events. The operating temperature range is typically between -65°C and +150°C. The device is RoHS compliant, meaning it does not contain hazardous substances.

You May Also Be Interested in

Finder Relays, Inc.
SFTY RLY GUIDE 3NO+1NC 6A 230VAC /
Need more? Email Us
E2V
SPLD PLDC20RA10 Family 10 Macro Cells 41.67MHz 0.8um Technology 5V 24-Pin CDIP T/R
Need more? Email Us
Lucent
Need more? Email Us
Microchip Technology
Need more? Email Us
Actel Corporation
Need more? Email Us
Analog Devices Inc.
French Electronic Distributor since 1988
Need more? Email Us
NMB Technologies Corporation
Need more? Email Us
Amphenol Industrial Operations
Need more? Email Us
ON Semiconductor
Lowest to $36.5585

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess