EN
  • EN
  • DE

BFC237022473

Part No BFC237022473
Manufacturer Vishay
Catalog Film Capacitors
Description CAP FILM 0.047UF 5% 100VDC RAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 28 Weeks
Features 0.047 µF Film Capacitor 63V 100V Polyester, Metallized Radial
Manufacturer Vishay
Series MKT370
Package Bulk
Operating Temperature Range -55°C ~ 105°C
Mounting Through Hole
Package Radial
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.25.0010
Other Part Number 222237022473, 3011PH-NDR, BFC2 370 22473, 3011PH, BFC2 370 22473, 2222 370 22473, 2222-370-22473
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864147-BFC237022473
Ultra Librarian 3D Model Ultra Librarian BFC237022473 CAD Model

Description

The BFC237022473 is a metallized polypropylene film capacitor manufactured by Vishay. These capacitors are known for their stable capacitance, low dissipation factor, and high insulation resistance, making them suitable for various electronic applications. They offer excellent self-healing properties and are designed for long operational life.

Applications:

  • DC filtering in power supplies
  • Snubber circuits
  • Timing circuits
  • Sample and hold circuits
  • Audio equipment
  • Motor speed control

Features:

  • Metallized polypropylene film dielectric
  • High stability of capacitance
  • Low dissipation factor
  • Excellent self-healing properties
  • High insulation resistance
  • Flame-retardant epoxy resin coating
  • RoHS compliant

Benefits:

  • Reliable performance in demanding applications
  • Extended operational life
  • Reduced energy loss due to low dissipation factor
  • Minimized risk of catastrophic failure due to self-healing properties
  • Compliance with environmental regulations
  • Stable electrical characteristics over time and temperature

Specifications:

The BFC237022473 capacitor has a capacitance of 0.047μF (47nF) and a voltage rating of typically 630VDC. The operating temperature range is typically -55°C to +105°C. Specific tolerance details should be confirmed via the datasheet. The construction involves a metallized polypropylene film dielectric, non-inductive winding, tinned copper wire leads, and a flame-retardant epoxy resin coating. These capacitors offer a long service life and are designed for demanding applications in electronic equipment.

You May Also Be Interested in

Kemet
CAP FILM 0.33UF 5% 400VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 6.8UF 20% 630VDC RADIAL
Lowest to $2.3284
Panasonic
CAP FILM 0.068UF 10% 630VDC RAD
Lowest to $0.4366
EPCOS (TDK)
CAP FILM 0.1UF 5% 250VDC RADIAL
Lowest to $0.2765
Draloric
CAP FILM 0.47UF 20% 630VDC RAD
Lowest to $1.4553
WIMA
DC-LINK MKP 5 114.0 uF 900 VDC 5
Need more? Email Us
Kemet
CAP FILM 2.2UF 20% 560VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 2.2UF 10% 63VDC RADIAL
Lowest to $0.7277
Kemet
CAP FILM 1000PF 5% 63VDC RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1931 $50.2060
635+ $0.1584 $100.5840
980+ $0.1535 $150.4300
1,350+ $0.1485 $200.4750
1,745+ $0.1436 $250.5820
2,335+ $0.1287 $300.5145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,366 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess