EN
  • EN
  • DE

BFC280908003

Part No BFC280908003
Manufacturer Vishay
Catalog Trimmers, Variable Capacitors
Description CAP TRIMMER 5-57PF 250V TH  /  5 ~ 57pF Trimmer Capacitor 250 V Top and Bottom Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Trimmers, Variable Capacitors
Mfr Vishay Beyschlag/Draloric/BC Components
Series BFC2 809
Package Bulk
Capacitance Range 5 ~ 57pF
Adjustment Type Top and Bottom
Voltage - Rated 250 V
Dimension 0.429" L x 0.413" W (10.90mm x 10.50mm)
Height - Seated (Max) 0.433" (11.00mm)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Features General Purpose
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.30.0090
Other Names BC2776
Standard Package 350
Win Source Part Number 1004095-BFC280908003
Ultra Librarian 3D Model Ultra Librarian BFC280908003 CAD Model

Description

The Vishay Beyschlag/Draloric/BC Components trimmer capacitor is a variable capacitor that is used to adjust the capacitance of a circuit. Bold the product name (e.g., BAV99S,135 → trimmer capacitor) and manufacturer (e.g., Nexperia USA Inc. → Vishay Beyschlag/Draloric/BC Components).

  • Capacitance Range: 5 ~ 57pF
  • Voltage Rating: 250V
  • Temperature Range: -40°C to 125°C
  • Mounting: Through a hole
  • Height: 11.00mm
  • Package: 350

You May Also Be Interested in

EW Electronics
CAP TRIMMER 10-50PF 100V TH
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 0.35-3.5PF 250V TH
Need more? Email Us
Sprague-Goodman
CAP TRIM 10-100PF 6000V CHAS MNT
Need more? Email Us
EW Electronics
CAP TRIMMER 8-30PF 100V SMD
Need more? Email Us
Knowles Voltronics
CAP TRIM 1.5-40PF 1000V PNL MNT
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1-10PF 1000V SMD
Need more? Email Us
Vishay
CAP TRIMMER 7-100PF 200V TH
Need more? Email Us
EW Electronics
CAP TRIMMER 6.5-30PF 100V TH
Need more? Email Us
EW Electronics
CAP TRIMMER 2-6PF 100V SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3773 $60.7546
5+ $24.9250 $124.6250
7+ $24.1461 $169.0227
9+ $23.3672 $210.3048
12+ $22.5883 $271.0596
15+ $20.2515 $303.7725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,297 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess