EN
  • EN
  • DE

BFR280T

Part No BFR280T
Manufacturer Vishay
Catalog END - OF - LIFE
Description Silicon NPN Planar RF Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1153297-BFR280T
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFR280T CAD Model

Description

The Vishay BFR280T is a high-frequency NPN bipolar junction transistor (BJT) designed for a variety of RF applications. It is known for its high transition frequency (fT) and low noise figure, making it suitable for use in low-noise amplifiers (LNAs), oscillators, and mixers. The BFR280T is commonly used in communication systems and other applications that require high performance at radio frequencies. Its design focuses on providing optimal gain and minimal noise contribution to the signal chain.

Applications:

  • Low-Noise Amplifiers (LNAs).
  • Oscillators.
  • Mixers.
  • RF Front-Ends.
  • Communication Systems (e.g., WLAN, Bluetooth).

Features:

  • High transition frequency (fT).
  • Low noise figure.
  • High gain.
  • Surface Mount Device (SMD) package.
  • Excellent high-frequency performance.

Benefits:

  • Enhances receiver sensitivity due to its low noise figure in LNA applications.
  • Provides efficient signal amplification with high gain.
  • Enables operation in high-frequency communication systems.
  • Simplifies assembly and reduces board space requirements due to its SMD package.
  • Offers reliable performance in RF applications.

Additional Details:

The BFR280T is housed in a small SMD package, facilitating its integration into compact electronic designs. It is crucial to select appropriate biasing conditions to optimize its performance in specific applications. Consult the datasheet for detailed specifications, including S-parameters, noise figure characteristics, and maximum ratings. Proper impedance matching is essential to achieve the desired gain and noise performance. The BFR280T is designed to provide stable and reliable performance over a wide range of operating conditions.

You May Also Be Interested in

Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
COSMO
REED RELAY
Lowest to $1.9713
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess