Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.75V @ 400mA
Output Current 400mA
Operating Supply Current 300μA to 12mA
Control Protection Features Load Dump, Over Current, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 1076291-MIC2920A-3.3BS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2920A-3.3BS CAD Model

Description

Microchip Technology's MIC2920A-3.3BS Voltage Regulator

Microchip Technology's MIC2920A-3.3BS is a robust low-dropout voltage regulator designed to provide a stable power supply for a wide array of electronic applications. This efficient component ensures a consistent 3.3V output voltage, making it a reliable choice for maintaining the performance of sensitive electronic circuits.

Key Features

  • Output Voltage: The MIC2920A-3.3BS is specifically designed to deliver a fixed output voltage of 3.3V, which is commonly used in digital circuits and microcontroller-based systems.
  • High Current Capability: With an ability to supply up to 400mA of output current, this voltage regulator can support a variety of components, from simple sensors to more demanding ICs.
  • Low Dropout Voltage: The low dropout characteristic of this regulator allows it to continue providing a stable output even when the input voltage is very close to the output voltage, enhancing the efficiency of the overall power management system.
  • Thermal and Overcurrent Protection: The MIC2920A-3.3BS includes built-in safety features such as thermal shutdown and current limiting to protect your electronic devices from potential damage caused by excessive heat or current.
  • Wide Operating Temperature Range: This component is designed to operate reliably across a broad temperature range, making it suitable for industrial and automotive applications that may experience extreme conditions.

Applications

The MIC2920A-3.3BS is versatile enough to be used in various applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Peripheral power supplies for computers and networking equipment
  • Automotive electronics

Package and Quality

Encased in a TO-263 (D2PAK) surface-mount package, the MIC2920A-3.3BS is both compact and durable. Its design ensures it can be integrated into modern PCB layouts with ease, without sacrificing performance or reliability. Microchip Technology's commitment to quality means that this voltage regulator is manufactured to the highest standards, ensuring that it meets the rigorous demands of commercial and industrial use.

For those in need of a reliable power management solution, the MIC2920A-3.3BS from Microchip Technology stands out as a high-performance voltage regulator that combines efficiency, durability, and protection features to maintain the integrity of your electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 5A DDPAK
Need more? Email Us
ECAD model for TPS75501KTTRG3
Microchip Technology
IC REG LDO 2.7V/1.8V 10MLF
Need more? Email Us
ECAD model for MIC2211-LGYML-TR
Microchip Technology
IC REG LDO 3.3V/2.8V 10MLF
Need more? Email Us
ECAD model for MIC2212-SMBML-TR
ams
IC REG LDO 2.7V 0.15A 5WLCSP
Need more? Email Us
ECAD model for AS13985F27-T
Texas Instruments
0.8A Ultra Low Dropout Linear Regulators Stable with Ceramic Output Capacitors | IC REG LIN 0.8V 800MA DDPAK
Need more? Email Us
ECAD model for LP38841SX-0.8
STMicroelectronics
IC REG LDO 5V 0.15A 20SO
Lowest to $2.5750
ECAD model for L4979MD
Texas Instruments
IC REG LDO ADJ 3A 7DDPAK
Lowest to $2.3940
ECAD model for TPS74901KTWT
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Lowest to $13.3132
ECAD model for LT1121HVCS8#PBF
Microchip Technology
IC REG LDO 1.8V 0.2A SOT89-3
Lowest to $2.2082
ECAD model for MCP1703T-1802E/MB

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention