Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Mfr Omron
Package Bulk
Product Status Active
Sensing Distance 0.197" (5mm)
Sensing Method Through-Beam
Output Configuration NPN - Open Collector
Mounting Type Chassis Mount
Current - Supply 12 mA
Voltage - Supply 5V ~ 24V
Response Time 1ms
Temperature Range - Operating -25°C ~ 55°C (TA)
Package / Case Module, Connector, Slot Type
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 117595-EE-SX670
Ultra Librarian 3D Model Ultra Librarian EE-SX670 CAD Model

Description

Product Overview

The EE-SX670 is a premium-grade photomicrosensor known for its advanced detection capabilities and impressive durability. It's an ideal component for sophisticated industrial and electronic applications that require precise control measures.

Features and Benefits

  • High Performance: Offers superior sensitivity and accuracy, crucial for detailed detection tasks.
  • Long Service Life: Designed to last, reducing replacement and maintenance needs significantly.
  • Environmental Resistance: Functions reliably in a wide range of environmental conditions, from high humidity to extreme temperatures.

Applications

  • Precision Robotics
  • Complex Process Automation
  • High-Speed Sorting Systems
  • Optical Encoders

Additional Details

The EE-SX670 is crafted with top-of-the-line materials to ensure performance remains optimal over time, regardless of the complexity and demands of the application it is used in.

You May Also Be Interested in

Honeywell
SENSOR OPTICAL 3.18MM PCB MOUNT / Optical Sensor Through-Beam 0.125" (3.18mm) PCB Mount
Need more? Email Us
ECAD model for HOA6970-N51
ON Semiconductor
SENSOR OPTICL 3.15MM SLOT PC PIN
Need more? Email Us
ECAD model for H22LOI
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE / Optical Sensor Through-Beam 0.197" (5mm) Module, Connector, Slot Type
Need more? Email Us
ECAD model for EE-SX673
Omron
SENSOR OPTICAL 5MM MODULE SLOT
Lowest to $3.6652
ECAD model for EE-SX4163-P1
Sharp Microelectronics
SENSOR OPTICAL 1.7MM MODULE SLOT / Optical Sensor Through-Beam 0.067" (1.7mm) Module, Connector, Slot Type
Lowest to $10.5105
ECAD model for GP1A058SCK0F
Honeywell
SENSOR OPTICAL 63.5MM MOD W/CONN / Optical Sensor Through-Beam 2.5" (63.5mm) Module, Connector
Need more? Email Us
ECAD model for HOA6299-002
Omron
SENSOR OPTICAL 3.6MM MODULE SLOT
Need more? Email Us
ECAD model for EE-SPX406-W2A
Omron
SENSOR OPTICAL 8MM PCB MOUNT
Lowest to $2.4699
ECAD model for EE-SX3070
Omron
SENSOR OPTICAL MODULE SLOT
Need more? Email Us
ECAD model for EE-SX671-WR 1M

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7121 $53.6968
19+ $5.5073 $104.6387
29+ $5.3352 $154.7208
39+ $5.1631 $201.3609
51+ $4.9910 $254.5410
68+ $4.4747 $304.2796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 621 pieces
MOQ: 8 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention