EN
  • EN
  • DE

EE-SX671-WR 1M

Part No EE-SX671-WR 1M
Manufacturer Omron
Catalog Optical Sensors - Photointerrupters - Slot Type - Logic Output
Description SENSOR OPTICAL MODULE SLOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 7 Weeks
Features Optical Sensor Through-Beam 0.197" (5mm) Module, Slotted
Manufacturer Omron
Series EE-SX67
Package Bulk
Operating Temperature Range -25°C ~ 55°C (TA)
Mounting Chassis Mount
Package Module, Slotted
Family Name EE-SX671
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number EE/SX671/WR 1M, Z5898, EE-SX671-WR 1M-ND, EESX671WR1M
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870175-EE-SX671-WR 1M
Ultra Librarian 3D Model Ultra Librarian EE-SX671-WR 1M CAD Model

Description

The EE-SX671-WR 1M is an optical sensor through-beam 0.197" (5mm) module, slotted, manufactured by Omron.

  • Series: EE-SX67 series
  • Operating Temperature Range: -25°C ~ 55°C (TA)
  • Supply and Demand: Limited
  • Win Source Part Number: 870175-EE-SX671-WR 1M
  • Package: Bulk
  • Mounting: Chassis mount
  • Family Name: EE-SX671
  • Category: Sensors
  • ECCN: EAR99
  • HTSUS: 8541.40.8000
  • Other Part Numbers: EE/SX671/WR 1M, Z5898, EE-SX671-WR 1M-ND, and EESX671WR1M
  • Production Lead Time: Estimated production lead time is 7 weeks
  • MSL Level: Not applicable.

You May Also Be Interested in

TT Electronics
SENSOR OPTICAL 3.18MM MOD WIRE
Need more? Email Us
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE / Optical Sensor Through-Beam 0.197" (5mm) Module, Connector, Slot Type
Lowest to $5.0427
Omron
PHOTOINTERUPTER TRANSMISSIVE
Lowest to $5.1869
Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Need more? Email Us
Honeywell
SENSOR OPTICAL 3.18MM SLOT MOD
Need more? Email Us
Omron
OPTO SENSOR 3.4MM LIGHTON TRANS
Need more? Email Us
Omron
SENSOR OPTICAL 3.6MM MODULE SLOT
Need more? Email Us
Honeywell
SENSOR OPTICAL 3.18MM PCB MOUNT
Lowest to $33.6163
Omron
DIFFUSE 2M NPN/PNP VERT CONN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6599 $53.6193
16+ $6.2851 $100.5616
25+ $6.0887 $152.2175
34+ $5.8923 $200.3382
44+ $5.6958 $250.6152
59+ $5.1066 $301.2894
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,338 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess