EN
  • EN
  • DE

EE-SPX406-W2A

Part No EE-SPX406-W2A
Manufacturer Omron
Catalog Optical Sensors - Photointerrupters - Slot Type - Logic Output
Description SENSOR OPTICAL 3.6MM MODULE SLOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 21 Weeks
Features Optical Sensor Through-Beam 0.142" (3.6mm) Module, Wire Leads, Slot Type
Manufacturer Omron
Package Tray
Operating Temperature Range -10°C ~ 55°C (TA)
Mounting Chassis Mount, Wire Lead
Package Module, Wire Leads, Slot Type
Family Name EE-SPX406
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number Z11204, EE-SPX406-W2A-ND, EESPX406W2A
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870167-EE-SPX406-W2A
Ultra Librarian 3D Model Ultra Librarian EE-SPX406-W2A CAD Model

Description

The Omron EE-SPX406-W2A is a slot-type photointerrupter, an optical sensor commonly used for detecting the presence or absence of an object passing through its slot. It's a compact and reliable solution for various industrial and automation applications. This particular model features a logic output, meaning it provides a digital signal indicating whether the light beam is blocked or not.

Applications

  • Position detection in automated machinery: Used to determine the precise location of moving parts.
  • End-of-travel detection: Prevents over-travel in equipment like printers, scanners, and robotic arms.
  • Object counting: Accurately counts objects on a conveyor belt or moving system.
  • Paper detection in printers and copiers: Senses the presence or absence of paper to prevent jams and ensure proper operation.
  • Safety interlocks: Used in safety circuits to disable machinery when a guard or door is open.

Features

  • Slot-type design: Compact form factor allows for easy integration into tight spaces.
  • Logic output: Provides a clear digital signal for easy interface with microcontrollers and PLCs.
  • High reliability: Omron is known for producing durable and dependable components.
  • Fast response time: Enables accurate detection of fast-moving objects.
  • Infrared LED light source: Provides consistent and reliable performance.

Benefits

  • Increased efficiency: Automates detection tasks, reducing the need for manual intervention.
  • Improved accuracy: Provides precise and consistent object detection.
  • Enhanced safety: Can be used in safety circuits to prevent accidents.
  • Reduced downtime: Reliable components minimize the risk of equipment failure.
  • Cost-effective: Offers a competitive price point for a high-quality sensor.

Additional Details

The EE-SPX406-W2A typically operates on a DC voltage supply. The specific voltage range and output characteristics can be found in the official Omron datasheet. The sensor consists of an infrared LED and a phototransistor, which are positioned facing each other within the slot. When an object passes through the slot, it blocks the light beam, causing the phototransistor to change its state and trigger the logic output. This sensor is often used in conjunction with a microcontroller or PLC to process the output signal and control other devices.

Datasheets provide detailed specifications, including dimensions, operating temperature range, and electrical characteristics.

You May Also Be Interested in

TT Electronics
SENSOR OPTICAL 9.53MM MOD WIRE
Need more? Email Us
TT Electronics
SENSOR OPTICAL 3.18MM MOD WIRE
Need more? Email Us
TT Electronics
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
Omron
SENSOR OPTICAL 5MM MODULE W/CONN
Lowest to $3.7342
TT Electronics
SENSOR OPTICAL 3.18MM MOD WIRE
Need more? Email Us
Omron
SENSOR OPTICAL 8MM PCB MOUNT
Lowest to $2.2053
Omron
PHOTOINTERUPTER TRANSMISSIVE
Lowest to $5.1869
Honeywell
SENSOR OPTICAL 3.05MM PCB MOUNT
Lowest to $8.1493
TT Electronics
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess