EN
  • EN
  • DE

BFR92AR

Part No BFR92AR
Manufacturer Vishay
Catalog END - OF - LIFE
Description Silicon NPN Planar RF Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1153321-BFR92AR
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFR92AR CAD Model

Description

The BFR92AR is a silicon NPN bipolar RF transistor manufactured by Vishay. It's designed for high-frequency amplifier and oscillator applications. This transistor is now categorized as END-OF-LIFE. It is housed in a small SOT-23 package.

Applications

  • Oscillators: Generating high-frequency signals for communication systems.
  • Mixers: Used in frequency conversion circuits to translate signals to different frequencies.
  • RF Front-End Amplifiers: Amplifying RF signals in communications equipment.
  • Local Oscillators (LO): Generating signals for frequency down-conversion in receivers.
  • VHF/UHF Amplifiers: Used in VHF and UHF amplifier circuits.

Features

  • High transition frequency (fT): Enables high-frequency operation.
  • Low noise figure: Minimizes noise contribution in amplifier applications.
  • High gain: Provides significant signal amplification.
  • Small SOT-23 package: Compact size for space-constrained applications.

Benefits

  • Improved receiver sensitivity: The low noise figure of the transistor enhances the sensitivity of radio receivers.
  • Increased signal strength: High gain provides strong signal amplification.
  • Compact design: Small package size enables miniaturization of electronic devices.
  • Reliable performance: Designed for reliable operation in high-frequency applications.

Additional Details

The BFR92AR has a typical transition frequency (fT) in the GHz range. Its low noise figure is critical for sensitive receiver applications. It is important to consider the end-of-life status of this transistor, as it is no longer in production. Electrical characteristics, such as collector current and voltage ratings, are specified in the Vishay datasheet.

You May Also Be Interested in

STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess