EN
  • EN
  • DE
  • IT

BRT22H-X007T

Part No BRT22H-X007T
Manufacturer Vishay
Catalog OEM Parts (A - B)
Description Optocoupler Triac AC-OUT 1-CH 600VDRM 6-Pin PDIP SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Forward Current 60 mA
Forward Voltage 1.35 V
Isolation Voltage 5.3 kV
Max Input Voltage 1.35 V
Maximum Operating Temperature 100 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Input Voltage 1.16 V
Number of Elements 1
Number of Pins 6
Output Current 300 mA
Packaging Tape & Reel
Power Dissipation 600 mW
Radiation Hardening No
Reverse Breakdown Voltage 6 V
RoHS Compliant
Win Source Part Number 1049644-BRT22H-X007T
Categories OEM Parts(A-B)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BRT22H-X007T CAD Model

Description

The BRT22H-X007T is a surface mount diode with a reverse breakdown voltage of 6V and a forward current of 60mA.

  • Mounting: Surface mount
  • Reverse Breakdown Voltage: 6V
  • Forward Current: 60mA
  • Packaging: Tape & Reel
  • Termination: SMD/SMT
  • Elements: 1
  • Pins: 6
  • Forward Voltage: 1.35V
  • Power Dissipation: 600mW
  • Isolation Voltage: 5.3kV
  • Output Current: 300mA
  • Manufacturer: Vishay
  • Alternative Part (cross-reference): BRT22H-X007TBRT22HX007T
  • Supply and Demand Status: Shortage
  • Maximum Operating Temperature: 100°C
  • RoHS: Compliant
  • Minimum Operating Temperature: -40°C
  • Nominal Input Voltage: 1.16V

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $5.4849
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ABB Embedded Power
A95FP-30-11-34 - Abb A95FP-30-11-34, 3P Contr.fire Pump, 208/60
Need more? Email Us
Intel
Graphics Processor, CMOS, CPGA88
Need more? Email Us
Omron
Omron Industriële schakelaars A3PJ-7050-2 - A3PJ7350F
Need more? Email Us
Amic
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess