EN
  • EN
  • DE
  • IT

BRT23-F

Part No BRT23-F
Manufacturer Vishay
Catalog Optoisolators - Triac, SCR Output
Description PHOTOCOUPLER TRIAC 800V 6DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Triac
Zero Crossing Circuit Yes
Number of Channels 1
Isolation Voltage 5300Vrms
Voltage - Off State 800V
Static dV/dt (Min) 10kV/μs
Current - LED Trigger (Ift) (Max) 1.2mA
Current - On State (It (RMS)) (Max) 300mA
Current - Hold (Ih) 500μA
Turn On Time 35μs
Forward Voltage 1.16V
Continuous forward current- Max 60mA
Temperature Range - Operating -40°C to 100°C
Mounting Through Hole
Case / Package 6-DIP
Approvals CQC, UL
Win Source Part Number 1024304-BRT23-F
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BRT23-F CAD Model

Description

The BRT23-F is a Vishay electronic component.

  • Output Type: Triac
  • Forward Voltage: 1.16V
  • Voltage-Off State: 800V
  • Current-On State (It (RMS)) (Max): 300mA
  • Current-Hold (Ih): 500μA
  • Zero Crossing Circuit: Yes
  • Static dV/dt (Min): 10kV/μs
  • Turn On Time: 35μs
  • Type: Isolator
  • Popularity: Medium
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6DIP
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD / Optocoupler Triac AC-OUT 1-CH 400V 6-Pin PDIP SMD T/R
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $0.8165
Fairchild/ON Semiconductor
OPTOISOLATOR 3.75KV TRIAC 4SMD / Optocoupler Triac AC-OUT 1-CH 400V 4-Pin Mini-Flat T/R
Lowest to $0.9348
Fairchild/ON Semiconductor
OPTOISOLATOR 3.75KV TRIAC 4SMD / Optocoupler Triac AC-OUT 1-CH 250V 4-Pin Mini-Flat Tube
Lowest to $0.7961
Fairchild/ON Semiconductor
OPTOISOLATOR 4.17KV TRIAC 6DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISOLATOR 5KV TRIAC 6DIP / Optocoupler Triac AC-OUT 1-CH 800V 6-Pin PDIP Black Bag
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISOLATOR 3.75KV TRIAC 4MFP / Optocoupler Triac AC-OUT 1-CH 250V 4-Pin Mini-Flat Box
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7950 $52.7450
26+ $3.9344 $102.2944
40+ $3.8114 $152.4560
55+ $3.6885 $202.8675
71+ $3.5655 $253.1505
94+ $3.1967 $300.4898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess