EN
  • EN
  • DE

BYT56M

Part No BYT56M
Manufacturer Vishay
Catalog END - OF - LIFE
Description Fast Silicon Mesa Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1156747-BYT56M
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian BYT56M CAD Model

Description

The BYT56M is a fast recovery rectifier diode manufactured by Vishay. It is designed for applications requiring high-speed switching and high current capabilities. These diodes are commonly used in power supplies, inverters, and other high-frequency circuits.

Applications

  • Switch Mode Power Supplies (SMPS): Used for rectification in SMPS to improve efficiency and reduce switching losses.
  • Inverters and Converters: Employed in DC-AC inverters and DC-DC converters for fast and efficient switching.
  • High-Frequency Rectification: Utilized in circuits that require high-speed rectification of AC signals.
  • Free-Wheeling Diodes: Used as free-wheeling diodes in inductive load circuits to protect against voltage spikes.
  • Welding Equipment: Integrated into welding machines for efficient power conversion.

Features

  • Fast Recovery Time: Provides a short reverse recovery time, minimizing switching losses.
  • High Voltage Capability: Designed to withstand high reverse voltages.
  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • High Surge Current Capability: Can handle high surge currents without damage.
  • Glass Passivated Junction: Offers high reliability and stability.

Benefits

  • Increased Efficiency: Fast recovery time reduces switching losses, leading to higher efficiency.
  • Improved Reliability: Robust design ensures reliable operation in demanding environments.
  • Protection Against Voltage Spikes: Provides protection against transient voltage spikes.
  • Enhanced Performance: Fast switching characteristics improve overall circuit performance.
  • Simplified Circuit Design: Facilitates the design of high-frequency power circuits.

Additional Details

The BYT56M features a maximum repetitive peak reverse voltage (VRRM) of 600V and a forward current (IF) rating of 30A. The reverse recovery time (trr) is typically less than 50 ns. The diode is housed in a TO-220AC package. This part is categorized as END-OF-LIFE. When replacing this diode, it is important to select a replacement with similar or better specifications to ensure proper circuit operation.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
ELM-TECH
Complementary MOSFET
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2195 $58.1675
645+ $0.1802 $116.2290
995+ $0.1744 $173.5280
1,370+ $0.1686 $230.9820
1,775+ $0.1629 $289.1475
2,365+ $0.1467 $346.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess