EN
  • EN
  • DE

X2816BJ-25

Part No X2816BJ-25
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403854-X2816BJ-25
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X2816BJ-25 CAD Model

Description

The Intersil X2816BJ-25 is a 16K (2048 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) designed for non-volatile data storage. This device is suitable for applications requiring larger memory capacity compared to 4K EEPROMs and where data retention is critical during power outages. The '25' likely indicates an access time of 250ns, and 'BJ' might denote a specific package or temperature range.

Applications

  • Embedded Systems: Storing larger firmware images, configuration parameters, and calibration data in embedded systems.
  • Industrial Control Systems: Used in PLCs and industrial automation equipment to store operating parameters, program code, and recipe data.
  • Instrumentation and Measurement Devices: Storing calibration curves, lookup tables, and other critical data requiring long-term retention.
  • Automotive Electronics: Suitable for storing configuration data, diagnostic information, and software code in automotive ECUs and other control modules.
  • Telecommunications Equipment: Used in routers, switches, and other network devices to store configuration settings, network protocols, and routing tables.

Features

  • 16K (2048 x 8) EEPROM: Provides 16384 bits of non-volatile memory organized as 2048 bytes of 8 bits each.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Access Time: Offers a fast access time (likely 250ns), enabling quick data retrieval.
  • Electrically Erasable and Programmable: Allows data to be easily erased and reprogrammed electrically.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered applications.
  • High Endurance: Capable of withstanding a significant number of write/erase cycles.
  • TTL Compatible: Interfaces directly with TTL logic circuits.

Benefits

  • Reliable Data Storage: Ensures reliable storage and retrieval of data, even in harsh environments.
  • Flexibility: Enables easy data updates and modifications without requiring physical replacement of the memory chip.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile memory requirements.
  • Simplified System Design: Simplifies system design by providing a single-chip solution for non-volatile memory.
  • Reduced Power Consumption: Reduces power consumption, extending battery life in portable devices.
  • Easy Integration: Can be easily integrated into a wide range of electronic systems.

Additional Details

The X2816BJ-25 typically operates from a single 5V power supply and utilizes standard JEDEC pinouts for easy integration. The chip's endurance rating is an important specification that indicates the number of write/erase cycles the device can reliably handle. Access time is a crucial parameter influencing overall memory system performance. The 'BJ' likely specifies package type, temperature range, or other industrial characteristics not readily available without specific datasheets. This EEPROM suits applications requiring larger memory capacity, reliable data retention, and relatively fast access times within a specific environment.

You May Also Be Interested in

Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Protek Devices
Lowest to $0.3269
ON Semiconductor
Need more? Email Us
Qualcomm
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess