EN
  • EN
  • DE

BYT85-1000

Part No BYT85-1000
Manufacturer Vishay
Catalog END - OF - LIFE
Description Ultra Fast Recovery Silicon Power Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1156750-BYT85-1000
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BYT85-1000 CAD Model

Description

The BYT85-1000 is a fast recovery epitaxial diode manufactured by Vishay. It's designed for high-voltage, high-speed switching applications. Fast recovery diodes minimize reverse recovery time, reducing switching losses and improving efficiency in power electronic circuits.

Applications

  • Switching Power Supplies (SMPS): Used as a rectifier in SMPS for efficient and high-frequency operation.
  • High Voltage Inverters: Employed in inverters for converting DC to AC power.
  • Welding Equipment: Used in welding machines for efficient power rectification and switching.
  • Induction Heating Systems: Utilized in induction heating circuits for high-frequency power control.
  • Motor Drives: Applied in AC and DC motor drives for efficient power conversion.

Features

  • Fast Recovery Time: Provides a short reverse recovery time for efficient switching.
  • High Voltage Capability: Designed to withstand high reverse voltages.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • High Surge Current Capability: Can handle high surge currents without damage.
  • Glass Passivated Junction: Offers high reliability and stability.

Benefits

  • Increased Efficiency: Fast recovery time reduces switching losses, leading to higher efficiency.
  • Improved Reliability: Robust design ensures reliable operation in demanding environments.
  • Protection Against Voltage Spikes: Provides protection against transient voltage spikes.
  • Enhanced Performance: Fast switching characteristics improve overall circuit performance.
  • Simplified Circuit Design: Facilitates the design of high-frequency power circuits.

Additional Details

The BYT85-1000 features a maximum repetitive peak reverse voltage (VRRM) of 1000V and a forward current (IF) rating of 8A. The reverse recovery time (trr) is typically less than 100 ns. The diode is housed in a TO-220AC package and is categorized as END-OF-LIFE.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
ELM-TECH
Complementary MOSFET
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess