The BZG05C10 is a Zener diode manufactured by Vishay, designed for voltage regulation and transient voltage suppression in various electronic circuits. It is known for providing stable voltage levels and protecting sensitive components from voltage spikes.
Applications
- Voltage regulation
- Overvoltage protection
- Transient voltage suppression
- Clipping circuits
- Voltage clamping
Features
- Zener voltage of 10V
- High surge current capability
- Low reverse leakage current
- Glass passivated junction
- RoHS compliant
Benefits
- Provides precise voltage regulation for stable circuit operation.
- Offers effective protection against voltage transients and surges.
- Minimizes power loss with its low reverse leakage current.
- Ensures high reliability and long-term stability with its glass passivated junction.
- Meets environmental standards (RoHS compliant).
Additional Details
The BZG05C10 has a nominal Zener voltage (VZ) of 10V with a tolerance of ±5%. It is designed to handle high surge currents, providing robust protection against transient voltage events. The low reverse leakage current minimizes power dissipation and enhances overall efficiency. Housed in a DO-214AC (SMA) package, it is ideal for surface mounting and features efficient thermal management. This Zener diode provides a reliable and efficient solution for voltage regulation and transient suppression in numerous electronic applications. The operating temperature range is typically from -65°C to +175°C.