EN
  • EN
  • DE

BZX384B3V9

Part No BZX384B3V9
Manufacturer Vishay
Catalog END - OF - LIFE
Description Small Signal Zener Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1157667-BZX384B3V9
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX384B3V9 CAD Model

Description

The BZX384B3V9 is a Zener diode manufactured by Vishay. It's designed for voltage regulation and transient protection in various electronic circuits. The part is designated as END-OF-LIFE.

Applications

  • Voltage regulation
  • Transient voltage suppression
  • Overvoltage protection
  • Clipping circuits
  • Level shifting

Features

  • Zener voltage of 3.9V
  • Low leakage current
  • High surge current capability
  • Small SOT-23 package
  • Tight voltage tolerance

Benefits

  • Stable voltage regulation
  • Protection against voltage spikes and surges
  • Reliable performance
  • Compact size for space-constrained applications
  • Precise voltage clamping

Additional Details

The BZX384B3V9 provides a stable 3.9V Zener voltage for regulating and protecting sensitive electronic components. The SOT-23 package allows for easy surface mounting and efficient use of board space. Consult the official datasheet for detailed specifications, including power dissipation, reverse current, and operating temperature range. Due to its END-OF-LIFE status, evaluate potential replacement options for new designs. Consider parameters like Zener voltage, power dissipation, and package type when selecting a replacement.

You May Also Be Interested in

Eutech Microelectronics
150mA Low-Noise LDO in SOT23-5
Lowest to $0.1640
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0261
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0236

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
845+ $0.0594 $50.1930
1,800+ $0.0557 $100.2600
2,790+ $0.0538 $150.1020
4,000+ $0.0500 $200.0000
5,190+ $0.0482 $250.1580
6,480+ $0.0463 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,000 pieces
MOQ: 845 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess