EN
  • EN
  • DE

BZX85B12

Part No BZX85B12
Manufacturer Vishay
Catalog END - OF - LIFE
Description Silicon Epitaxial Planar Z-Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1158161-BZX85B12
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX85B12 CAD Model

Description

The BZX85B12 is a 1.3 Watt Zener Diode manufactured by Vishay. It is designed to provide a stable voltage reference in various electronic circuits. As it is END-OF-LIFE, it is not available for new designs.

Applications:

  • Voltage Regulation
  • Overvoltage Protection
  • Clipping Circuits
  • Voltage Reference

Features:

  • Zener Voltage: 12V
  • Power Dissipation: 1.3W
  • Tolerance: Standard tolerance is typically ±5%.
  • DO-41 Package: Standard through-hole package.
  • Operating Temperature: -55 °C to +150 °C

Benefits:

  • Stable Voltage Reference: Provides a consistent voltage output.
  • Overvoltage Protection: Protects circuits from voltage spikes.
  • Easy to Use: Simple to integrate into existing designs.

Additional Details:

The BZX85B12 Zener diode's key characteristics include its Zener voltage (Vz), reverse current (Ir), and power dissipation. The Zener voltage is the voltage at which the diode starts to conduct in the reverse direction and remains relatively constant over a range of currents. The reverse current is the small amount of current that flows through the diode when it is reverse biased below the Zener voltage. Detailed specifications can be found in the Vishay datasheet for BZX85B12. This part is noted to be END-OF-LIFE, so availability is severely limited.

You May Also Be Interested in

Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Harris Corporation
Operational Amplifiers
Need more? Email Us
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
COSMO
REED RELAY
Lowest to $1.9713

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess