EN
  • EN
  • DE

CNY70

Part No CNY70
Manufacturer Vishay
Catalog Optical Sensors - Reflective - Analog Output
Description SENSOR OPTO TRANS 5MM REFLTH PCB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Sensing Distance 0.197" (5mm)
Sensing Method Reflective
VCEO Maximum Collector-Emitter Breakdown Voltage 32V
Maximum Current Collector 50mA
Continuous forward current- Max 50mA
Output Type Phototransistor
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C
Win Source Part Number 080004-CNY70
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CNY70 CAD Model

Description

CNY70 Reflective Optical Sensor

The CNY70 is a reflective optical sensor that combines both a phototransistor and infrared emitter in a compact package, making it ideal for proximity detection and object recognition applications.

  • Applications:
    • Line Tracking for Robotics
    • Proximity Sensing
    • Barcode Scanning
    • Position Detection
  • Features and Benefits:
    • Compact Size for Space-Restricted Applications
    • Reliable Detection of Both Black and White Surfaces
    • Integrated Emitter and Detector
    • Easy to Interface with Microcontrollers
  • Additional Details: The sensor is designed for 90-degree reflective configurations, enhancing its versatility in various environmental conditions.

You May Also Be Interested in

Omron
SENSR OPTO TRANS 4MM REFL TH PCB
Need more? Email Us
Omron
SENSR OPTO TRANS 4MM REFL TH PCB
Need more? Email Us
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
TT Electronics
SENSR OPTO TRANS 1.27MM REFL PCB
Need more? Email Us
TT Electronics
SENSOR REFLECTIVE W/RED LED
Need more? Email Us
TT Electronics
SNSR OPTO TRANS 5.08MM REFL C-MT
Need more? Email Us
TT Electronics
SWITCH SLOT OPTIC FLAG TRANS-OUT
Need more? Email Us
TT Electronics
SNSR OPTO TRANS 6.35MM REFL TO72
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0258 $51.2900
120+ $0.8417 $101.0040
185+ $0.8154 $150.8490
255+ $0.7891 $201.2205
330+ $0.7628 $251.7240
440+ $0.6839 $300.9160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,069 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess