EN
  • EN
  • DE

CRA06S04346K4FTA

Part No CRA06S04346K4FTA
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Description RES ARRAY 2 RES 46.4K OHM 0606  /  46.4k Ohm ±1% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 0606, Convex
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Resistor Networks, Arrays
Mfr Vishay Dale
Series CRA06
Package Tape & Reel (TR)
Product Status Obsolete
Circuit Type Isolated
Resistance (Ohms) 46.4k
Tolerance ±1%
Number of Resistors 2
Number of Pins 4
Power Per Element 62.5mW
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Mounting SMD (SMT)
Package / Case 0606, Convex
Dimension 0.063" L x 0.059" W (1.60mm x 1.50mm)
Height - Seated (Max) 0.024" (0.60mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0020
Standard Package 5,000
Win Source Part Number 961259-CRA06S04346K4FTA
Ultra Librarian 3D Model Ultra Librarian CRA06S04346K4FTA CAD Model

Description

The CRA06S04346K4FTA is a thick film resistor network or array manufactured by Vishay. This component consists of multiple resistors fabricated on a single substrate, offering space-saving advantages and improved performance compared to using discrete resistors. It's commonly used in applications where multiple resistors with similar values are required.

Applications:

  • Voltage dividers: Used to create precise voltage dividers in electronic circuits.
  • Current limiting: Employed to limit current in various circuits and protect sensitive components.
  • Pull-up/Pull-down resistors: Utilized in digital circuits for pull-up or pull-down functions.
  • Input/Output termination: Used to terminate input and output lines in electronic devices.
  • Filter networks: Incorporated into filter circuits for signal conditioning.

Features:

  • Multiple resistors in one package: Contains several resistors with matched characteristics, saving PCB space.
  • Thick film technology: Provides stable and reliable resistance values.
  • Surface mount package: Designed for automated assembly and high-density mounting.
  • High precision: Offers tight tolerance and low temperature coefficient of resistance (TCR).
  • RoHS compliant: Complies with Restriction of Hazardous Substances (RoHS) directives.
  • Compact size: Small footprint enables use in space-constrained applications.

Benefits:

  • Reduced PCB area: Minimizes the amount of board space required for resistor implementation.
  • Improved circuit performance: Matched resistor characteristics enhance circuit accuracy and stability.
  • Simplified assembly: Surface mount design facilitates automated assembly processes.
  • Enhanced reliability: Thick film construction provides long-term stability and resistance to environmental factors.
  • Cost savings: Reduces component count and assembly costs compared to using discrete resistors.

Specifically, the CRA06S series are convex termination style resistor arrays, designed for a wide variety of general purpose uses. These devices are qualified to AEC-Q200, providing assurance of quality in automotive and other demanding applications. The specified 46.4kΩ resistance value and tolerance should be carefully considered when selecting this component for a particular design. Using resistor networks simplifies component placement and can reduce the risk of errors during manual assembly.

You May Also Be Interested in

Yageo
RES ARRAY 8 RES 22K OHM 1206
Need more? Email Us
Analog Devices Inc.
RES ARRAY 4 RES 1K OHM 8TSSOP
Lowest to $17.5940
CTS Resistor Products
RES ARRAY 8 RES 22K OHM 16SOIC
Lowest to $1.7463
Bourns Inc.
RES ARRAY 4 RES 475 OHM 1206
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 1K OHM 2506
Need more? Email Us
KOA Speer
4 ±5% 10kΩ 62.5mW ±200ppm/℃ 0402x4 Resistor Networks, Arrays RoHS
Lowest to $0.2933
Royal Ohm
Resistor Networks & Arrays 1/16W 0.05 10K
Lowest to $0.0131
Panasonic
EXB-S8V102J Panasonic Resistor Networks & Arrays Resistor Array Chip 4 elements datasheet, inventory, & pricing.
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 510 OHM 1206
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess