EN
  • EN
  • DE

CRCW060339M0JPEAHR

Part No CRCW060339M0JPEAHR
Manufacturer Vishay
Catalog OEM Parts (C - E)
Description Res Thick Film 0603 39MegaOhm 5% 1/10W ±500ppm/K Molded Paper Tape
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1033762-CRCW060339M0JPEAHR
Categories OEM Parts(C-E)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CRCW060339M0JPEAHR CAD Model

Description

The CRCW060339M0JPEAHR is a thick film chip resistor manufactured by Vishay. This resistor is part of the CRCW series, known for its reliability, stability, and performance in various electronic applications. The 0603 package size signifies its compact dimensions, making it suitable for high-density circuit boards.

Applications:

  • Current limiting in LED lighting circuits
  • Pull-up and pull-down resistors in digital circuits
  • Voltage dividers in sensor circuits
  • Feedback resistors in amplifier circuits
  • Termination resistors in communication lines

Features:

  • Resistance Value: 39 MΩ (Megaohms).
  • Power Rating: Typically 0.1 W (1/10 Watt).
  • Tolerance: 5% tolerance, indicating the allowable deviation from the stated resistance value.
  • Temperature Coefficient of Resistance (TCR): ±100 ppm/°C.
  • Package Size: 0603 (0.06 inch x 0.03 inch).

Benefits:

  • Compact Size: Allows for high-density board designs, saving space and reducing overall system size.
  • Reliable Performance: Vishay resistors are known for their stability and consistent performance over time.
  • Wide Resistance Range: Suitable for a variety of applications with different resistance requirements.
  • Cost-Effective: Provides a balance of performance and cost, making it a popular choice for many designs.
  • Easy to Solder: The SMD (Surface Mount Device) package simplifies the soldering process.

Additional Details:

The CRCW060339M0JPEAHR is a surface mount resistor, meaning it is designed to be soldered directly onto the surface of a printed circuit board (PCB). The 'J' in the part number indicates a 5% tolerance. The 'PEAHR' suffix usually designates the specific packaging and environmental compliance details. This resistor is commonly used in a wide range of electronic devices, from consumer electronics to industrial equipment. Its small size and reliable performance make it an ideal choice for modern circuit designs. When selecting resistors, engineers consider factors such as resistance value, tolerance, power rating, and temperature coefficient to ensure optimal circuit performance and reliability. Vishay's CRCW series provides a comprehensive range of resistor values and package sizes to meet diverse design requirements.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Holystone
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess