EN
  • EN
  • DE
  • IT

CRCW251210R0FR67

Part No CRCW251210R0FR67
Manufacturer Vishay
Catalog OEM Parts (C - E)
Description Res SMT 10R 1% 2512 2K/TR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Power Rating 1 W
Resistance 10 Ω
RoHS Non-Compliant
Temperature Coefficient 100 ppm/°C
Voltage Rating (DC) 500 V
Win Source Part Number 985409-CRCW251210R0FR67
Categories OEM Parts(C-E)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CRCW251210R0FR67 CAD Model

Description

The CRCW251210R0FR67 is a thick film chip resistor from Vishay. It is designed for general-purpose applications in electronic circuits. The 2512 package signifies the dimensions of the resistor (0.25 inches long and 0.12 inches wide), which is larger than an 0805 or 1206, allowing for higher power dissipation.

Applications:

  • Power Supplies: Used as current sensing resistors and bleeder resistors in power supplies.
  • Industrial Equipment: Applied in industrial control systems, motor drives, and power monitoring equipment.
  • Automotive Electronics: Found in automotive ECUs, lighting systems, and power distribution modules.
  • Renewable Energy Systems: Employed in solar inverters and wind turbine controllers for current and voltage regulation.
  • Test and Measurement Equipment: Used in power meters and load banks for current and voltage measurements.

Features:

  • Surface Mount Technology (SMT): Designed for surface mounting on printed circuit boards, facilitating automated assembly.
  • Thick Film Construction: Provides stable and reliable resistance values due to the robust thick film resistive element.
  • 2512 Package Size: Larger package size enables higher power dissipation compared to smaller chip resistors.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental compliance.
  • High Power Rating: Capable of handling higher power levels compared to smaller chip resistors.

Benefits:

  • Higher Power Handling: Larger package size allows for higher power dissipation in demanding applications.
  • Stable Performance: Thick film construction ensures consistent and reliable resistance values over a wide range of conditions.
  • Automated Assembly: Suitable for automated pick-and-place assembly, reducing manufacturing costs.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.
  • Improved Reliability: Offers robust performance and extended lifespan in various applications.

Additional Details:

The CRCW251210R0FR67 has a resistance value of 10 ohms. The 'F' in the part number indicates a tolerance of 1%. The resistor has a power rating (e.g., 1W) and a maximum operating voltage. These parameters are crucial for circuit design and preventing resistor failure. The resistor also has a temperature coefficient of resistance (TCR), which describes how the resistance changes with temperature. This is an important specification for applications requiring accuracy and stability over temperature variations.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Honeywell
HONEYWELL CCT1628B Barb Conne. More details: Barb Conne, Fits Brand Honeywell
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AA / Diode Schottky 60 V 2A Surface Mount DO-214AA (SMB)
Need more? Email Us
Rochester Electronics
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us
Intersil
CD40116E Harris
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TDK Corporation
Lowest to $0.0828

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess