EN
  • EN
  • DE

CD12-E2GA222MYVSA

Part No CD12-E2GA222MYVSA
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959595-CD12-E2GA222MYVSA
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD12-E2GA222MYVSA CAD Model

Description

The CD12-E2GA222MYVSA is a ceramic disc capacitor manufactured by TDK Corporation. These capacitors are commonly used in a wide range of electronic applications for filtering, bypass, and coupling purposes. TDK is a well-known manufacturer of electronic components, ensuring reliability and consistent performance of this capacitor.

Applications

  • Power supplies: Smoothing ripple voltage and filtering noise in power supply circuits.
  • Consumer electronics: Used in devices such as televisions, audio equipment, and appliances for signal coupling and decoupling.
  • Industrial equipment: Employed in industrial control systems, machinery, and automation devices for filtering and transient voltage suppression.
  • Lighting systems: Used in electronic ballasts and LED drivers for smoothing current and filtering harmonics.
  • Automotive electronics: Utilized in various automotive control modules and systems for filtering and bypass applications.

Features

  • Ceramic dielectric material: Offers high stability and reliability.
  • Compact size: Allows for easy integration into densely populated circuit boards.
  • Wide operating temperature range: Suitable for use in a variety of environmental conditions.
  • High capacitance value: 2200pF capacitance for effective filtering and energy storage.
  • Voltage Rating: Rated for 250VAC applications.

Benefits

  • Improved circuit performance: Reduces noise and interference, leading to more stable and reliable operation.
  • Enhanced product reliability: High-quality components contribute to the overall durability and longevity of the end product.
  • Cost-effective solution: Ceramic disc capacitors offer a balance of performance and affordability.
  • Easy to implement: Simple two-terminal device that is easy to solder and integrate into existing circuits.
  • Compliance: RoHS compliant, which means it is free from hazardous substances.

Additional Details

The CD12-E2GA222MYVSA capacitor features a capacitance of 2200 pF (picofarads) with a tolerance that allows for slight variations in the specified capacitance. It is designed to operate within a specified temperature range, ensuring stable performance across different environmental conditions. The component adheres to industry standards for safety and performance. Its compact size makes it suitable for applications where space is limited. The capacitor is commonly mounted using through-hole technology, which provides a secure and reliable connection to the circuit board.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Microchip Technology
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
680+ $0.0739 $50.2520
1,655+ $0.0606 $100.2930
2,560+ $0.0587 $150.2720
3,525+ $0.0568 $200.2200
4,555+ $0.0549 $250.0695
6,090+ $0.0493 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 680 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess