EN
  • EN
  • DE

CRCW25121R00JNEG

Part No CRCW25121R00JNEG
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES SMD 1 OHM 5% 1W 2512
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Vishay Dale
Series CRCW
Packaging Reel - TR
Resistance (Ohms) 1
Tolerance ±5%
Power (Watts) 1W
Composition Thick Film
Features Automotive AEC-Q200
Temperature Coefficient ±200ppm/K
Operating Temperature Range -55°C ~ 155°C
Package 2512 (6432 Metric)
Manufacturer Package 2512
Size 0.248" L x 0.124" W (6.30mm x 3.15mm)
Height - Seated (Maximum) 0.028" (0.70mm)
Number of Terminations 2
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 737714-CRCW25121R00JNEG
Popularity Medium
Supply and Demand Status Balance
Family Name D/CRCW e3
Introduction Date November 08, 2006
ECCN EAR99
Country of Origin Israel
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian CRCW25121R00JNEG CAD Model

Description

The Vishay CRCW25121R00JNEG is a thick film chip resistor with a resistance value of 1.0 Ohm. It is designed for surface mount applications and offers excellent stability and reliability. The resistor is manufactured using a robust construction and high-quality materials, ensuring consistent performance in various environmental conditions.

Applications

  • Current sensing circuits
  • Voltage dividers
  • Pull-up/pull-down resistors
  • Load resistors
  • Termination resistors

Features

  • Resistance Value: 1.0 Ohm
  • Tolerance: 5%
  • Power Rating: 1 Watt
  • Temperature Coefficient: ±200 ppm/°C
  • Package Size: 2512 (6432 metric)
  • Termination: Surface Mount
  • Construction: Thick Film

Benefits

  • High Power Dissipation: Can handle up to 1 Watt of power, suitable for high-power applications.
  • Stable Performance: Provides consistent resistance value over a wide temperature range.
  • Reliable Operation: Robust construction ensures long-term reliability.
  • Easy to Use: Surface mount design allows for easy assembly on printed circuit boards.
  • Cost-Effective: Provides a cost-effective solution for various resistor applications.

Additional Details

The CRCW2512 series from Vishay offers a wide range of resistance values and tolerances to meet diverse application requirements. The resistor is designed to withstand high temperatures and humidity, making it suitable for harsh environments. It is also RoHS compliant, ensuring compliance with environmental regulations. The 2512 package size provides a good balance between power dissipation and board space. Proper soldering techniques should be followed to ensure reliable electrical connections. The Vishay CRCW25121R00JNEG is a reliable and versatile resistor suitable for a wide range of applications.

You May Also Be Interested in

Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to €0.0092
Panasonic
RES SMD 200 OHM 0.1% 1/4W 1206
Lowest to €0.4091
Yageo
RES SMD 2 OHM 1% 1/10W 0603
Lowest to €0.0047
Rohm Semiconductor
RES SMD 120 OHM 1% 1/8W 0805
Lowest to €0.0391
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Vishay
RES SMD 2K OHM 1% 1/3W 0603
Lowest to €0.0317
Yageo
RES SMD 33 OHM 5% 1/8W 0805
Lowest to €0.0040
Yageo
RES SMD 2.2K OHM 5% 1/16W 0402
Lowest to €0.0009
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to €0.0095

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ €0.4616 €46.1641
240+ €0.3789 €90.9284
375+ €0.3670 €137.6219
515+ €0.3551 €182.8843
665+ €0.3433 €228.3141
885+ €0.3078 €272.3948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess