EN
  • EN
  • DE

CRCW251244R2FKEG

Part No CRCW251244R2FKEG
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES SMD 44.2 OHM 1% 1W 2512 / 44.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1327237-CRCW251244R2FKEG
Standard Package 2,000
Other Part Number 541-44.2AFTR,541-44.2AFCT,541-44.2AFDKR,CRCW2512 100 44R2 1% E67 E3
HTSUS 8533.21.0030
ECCN EAR99
MSL Level 1 (Unlimited)
RoHS Status ROHS3 Compliant
Base Product Number CRCW2512
Number of Terminations 2
Height - Seated (Max) 0.028" (0.70mm)
Size / Dimension 0.248" L x 0.124" W (6.30mm x 3.15mm)
Ratings AEC-Q200
Supplier Device Package 2512
Case / Package 2512 (6432 Metric)
Temperature Range - Operating -55°C ~ 155°C
Temperature Coefficient ±100ppm/°C
Features Automotive AEC-Q200
Composition Thick Film
Power (Watts) 1W
Tolerance ±1%
Resistance 44.2 Ohms
Packaging Reel - TR
Manufacturer Vishay Dale
Category Resistors>Chip Resistor - Surface Mount
Ultra Librarian 3D Model Ultra Librarian CRCW251244R2FKEG CAD Model

Description

The Vishay Dale CRCW251244R2FKEG is a chip resistor that is surface mountable.

  • Composition: Thick Film
  • Power Rating: 1W
  • Resistance Value: 44.2 ohms
  • Tolerance: ±1%
  • Temperature Coefficient: ±100ppm/°C
  • Rated AEC-Q200: Yes
  • Size: 0.248" L x 0.124" W (6.30mm x 3.15mm)
  • Height: 0.028" (0.70mm)
  • Standard Package: 2,000
  • Packaging: Reel - TR
  • Suitable for: Automotive Applications
  • Temperature Range: -55°C to 155°C

You May Also Be Interested in

Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Vishay
RES 0.1 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0491
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Panasonic
RES SMD 15K OHM 0.1% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Vishay
RES 0.15 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Yageo
RES 56.2K OHM 1% 1/20W 0201
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess