EN
  • EN
  • DE
  • IT

D469AAP-883

Part No D469AAP-883
Manufacturer Vishay
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054842-D469AAP-883
Categories OEM Parts(C-E)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D469AAP-883 CAD Model

Description

The D469AAP-883 is a rectifier diode manufactured by Vishay, designed for high-reliability applications. This diode offers efficient conversion of AC voltage to DC voltage and is specified to meet stringent military standards.

Applications

  • Military Power Supplies: Used in power supplies for military communication equipment, radar systems, and other defense applications.
  • Aerospace Systems: Employed in power conversion circuits for aircraft avionics and control systems.
  • High-Reliability Electronics: Found in critical electronic systems where dependable performance is paramount.
  • Instrumentation: Utilized in precision measurement instruments requiring stable and reliable power rectification.

Features

  • MIL-STD-883 Compliance: Meets stringent military standards for performance and reliability.
  • High Surge Current Capability: Designed to withstand high surge currents, protecting the diode from damage.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency in rectification applications.
  • High Reliability: Provides stable and dependable performance over an extended operating life.
  • Hermetically Sealed Package: Offers enhanced protection against environmental factors such as moisture and contaminants.

Benefits

  • Exceptional Reliability: Ensures dependable performance in demanding military and aerospace applications.
  • Protection from Surge Currents: Withstands high surge currents, preventing damage to the diode and the circuit.
  • Efficient Power Conversion: Provides efficient AC to DC conversion, minimizing power losses and improving overall system efficiency.
  • Long Operating Life: Offers extended durability and stable performance, reducing maintenance requirements.
  • Enhanced Environmental Protection: Withstands harsh environmental conditions, ensuring reliable operation in military and aerospace environments.

Additional Details

The D469AAP-883 diode is packaged in a hermetically sealed package, ensuring protection against moisture, dust, and other contaminants. The “-883” designation indicates that the diode has been processed and tested according to MIL-STD-883, a set of military standards for microcircuits. It typically features a high surge current capability, usually in the range of several amps, allowing it to handle transient voltage spikes. The forward voltage drop is usually low, minimizing power dissipation and improving efficiency. The reverse leakage current is also typically low, ensuring minimal power loss in the reverse direction. The specific electrical characteristics of the D469AAP-883 diode, such as the maximum forward current, reverse voltage, and forward voltage drop, are detailed in the Vishay datasheet. The hermetic sealing and MIL-STD-883 compliance make it a suitable choice for high-reliability applications in military, aerospace, and other demanding environments.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0653
Intersil Corporation
Need more? Email Us
Bourns Inc.
Tvs Array 6V SOD106
Need more? Email Us
Rochester Electronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TDK Corporation
Lowest to $0.0828
Micronas GmbH
Micronas QFP128
Need more? Email Us
Honeywell
HONEYWELL CCT1628B Barb Conne. More details: Barb Conne, Fits Brand Honeywell
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess