EN
  • EN
  • DE

D55342K07B43D2SUL

Part No D55342K07B43D2SUL
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description Res Thkflm Rcwp 1206 43.2 Ohm 1% 100PPM 0.001% Sldc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1208996-D55342K07B43D2SUL
Categories Chip Resistor - Surface Mount
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D55342K07B43D2SUL CAD Model

Description

The D55342K07B43D2SUL is a precision thin film chip resistor manufactured by Vishay. It's designed for surface mount applications where high stability, tight tolerance, and reliable performance are crucial. This resistor is commonly used in military, aerospace, and other high-reliability electronic circuits.

Applications:

  • Military and aerospace electronics (e.g., guidance systems, communication equipment)
  • Medical instrumentation (e.g., precision measurement devices)
  • High-end audio equipment
  • Precision measurement and control circuits
  • Test and measurement equipment

Features:

  • Thin film resistive element
  • Surface mount technology (SMT)
  • High stability
  • Tight tolerance (typically ±0.1% or better)
  • Low temperature coefficient of resistance (TCR)
  • RoHS compliant
  • Resistance Value: 43.2kΩ
  • Power Rating: 0.25W (1/4W)
  • Temperature Coefficient: ±25 ppm/°C

Benefits:

  • Provides highly accurate and stable resistance values.
  • Ensures reliable performance in harsh environments.
  • Minimizes resistance drift over temperature and time.
  • Enables precise circuit operation and control.

Additional Details:

The D55342K07B43D2SUL resistor is constructed with a thin film resistive element on a ceramic substrate. The thin film technology allows for precise control of the resistance value and provides excellent stability. The resistor is typically available in a small surface mount package for high-density circuit board assembly.

The "D55342" designation indicates that it meets MIL-PRF-55342 specifications, ensuring high reliability and performance under demanding conditions. The "K" indicates a tolerance of 1%, and the "07" is the package size code, related to the physical dimensions. The "43D2" represents the resistance value of 43.2 kOhms (43200 Ohms). The "SUL" likely refers to termination materials or other special characteristics.

This resistor is often supplied on tape and reel for automated assembly. The reel packaging streamlines handling and placement during manufacturing, contributing to efficient production processes. The solder terminations are designed to withstand reflow soldering profiles common in SMT assembly.

You May Also Be Interested in

Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Walsin Technology Corporation
RES 1K OHM 1% 1/4W 0805
Lowest to $0.0033
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0412
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Yageo
RES 47K OHM 0.1% 1/16W 0402
Lowest to $0.0426

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess