EN
  • EN
  • DE
  • IT

DF04M-E3/45

Part No DF04M-E3/45
Manufacturer Vishay
Catalog Bridge Rectifiers
Description Rectifier Bridge Diode Single 400V 1A 4-Pin Case DFM Tube / BRIDGE RECT 1PHASE 400V 1A DFM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 400V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 1A
Current - Reverse Leakage at Vr 5μA at 400V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-EDIP
Supplier Device Package DFM
Family Part Number DF04
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 718215-DF04M-E3/45
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DF04M
Introduction Date June 18, 1998
ECCN EAR99
Country of Origin China
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DF04M-E3/45 CAD Model

Description

The DF04M-E3/45 is a single-phase bridge rectifier manufactured by Vishay. It is designed to convert alternating current (AC) to direct current (DC). This bridge rectifier is commonly used in power supplies, adapters, and other electronic circuits requiring AC-to-DC conversion. The device is constructed to offer efficient and reliable performance in various applications.

Applications

  • Power supplies
  • AC adapters
  • Battery chargers
  • Home appliances
  • Lighting systems

Features

  • High surge current capability
  • Low forward voltage drop
  • Ideal for printed circuit board (PCB) mounting
  • High reliability
  • RoHS compliant

Benefits

  • Efficient AC to DC conversion
  • Protection against voltage surges
  • Easy to integrate into circuit designs
  • Long-lasting performance
  • Environmentally friendly

Additional Details

The DF04M-E3/45 is designed to handle high surge currents, protecting downstream components from potential damage. Its low forward voltage drop minimizes power loss during rectification, increasing overall efficiency. The device is designed for easy mounting on printed circuit boards (PCBs), simplifying the assembly process. Furthermore, it adheres to RoHS standards, ensuring environmental compliance.

Specifications:

  • Repetitive Peak Reverse Voltage: 400V
  • Maximum RMS Voltage: 280V
  • Maximum DC Blocking Voltage: 400V
  • Maximum Average Forward Rectified Current: 1.5A
  • Peak Forward Surge Current: 50A
  • Forward Voltage Drop: 1.0V (typical)

You May Also Be Interested in

Diodes Incorporated
MEDIUM/HIGH POWER BRIDGE GBJ TUB / Bridge Rectifier Single Phase Standard 600 V Through Hole GBJ
Lowest to $3.5844
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 4A GBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 6A KBU
Lowest to $22.0765
Yangzhou yangjie electronic co., ltd
DBS 1000V 2.0A Diodes Bridge R / Bridge Rectifier
Lowest to $0.0518
SMC Diode Solutions
BRIDGE RECT 1P 800V 1.5A DB-S
Lowest to $0.0989
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 10A BR-6
Need more? Email Us
Panjit
MINI SURFACE MOUNT GLASS PASSIVA
Lowest to $0.1038
Yangzhou yangjie electronic co., ltd
2KBJ 800V 4.0A Diodes Bridge R
Lowest to $0.1774
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 8A GBU
Lowest to $0.9476

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9994 $54.9670
125+ $0.8200 $102.5000
190+ $0.7944 $150.9360
265+ $0.7687 $203.7055
340+ $0.7431 $252.6540
455+ $0.6663 $303.1665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess