EN
  • EN
  • DE

DG2011DX-T1

Part No DG2011DX-T1
Manufacturer Vishay
Catalog END - OF - LIFE
Description Low-Voltage, Low rON, Single SPDT Analog Switch In SC-89 Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1167328-DG2011DX-T1
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG2011DX-T1 CAD Model

Description

The DG2011DX-T1 is a low-voltage, single-channel SPDT (Single-Pole, Double-Throw) analog switch manufactured by Vishay. It's designed for switching analog or digital signals in low-voltage applications. This switch provides a low on-resistance and fast switching speeds, making it suitable for portable devices, audio/video routing, and other applications where space and power are critical.

Applications:

  • Portable Devices: Used in smartphones, tablets, and other portable devices for audio/video signal routing and switching.
  • Audio/Video Switching: Employed in audio/video equipment for selecting different input sources or routing signals to different outputs.
  • Battery-Powered Systems: Utilized in battery-powered systems due to its low-voltage operation and low power consumption.
  • Data Acquisition Systems: Used in data acquisition systems for multiplexing analog signals from multiple sensors.
  • Signal Routing: General purpose signal routing for low voltage analog and digital signals.

Features:

  • Single-Channel SPDT Switch: Provides a single-pole, double-throw switch configuration, allowing selection between two different signal paths.
  • Low On-Resistance: Offers low on-resistance, minimizing signal attenuation and distortion when the switch is closed.
  • Fast Switching Speed: Provides fast switching speeds, enabling rapid signal routing and switching.
  • Low Voltage Operation: Operates at low voltages, making it suitable for battery-powered applications.
  • Small Package: Available in a small package, allowing for high-density mounting on printed circuit boards (PCBs).

Benefits:

  • Efficient Signal Switching: Ensures efficient signal switching with minimal signal loss and distortion.
  • Fast Response Time: Provides rapid signal routing and switching, enabling high-speed performance.
  • Low Power Consumption: Consumes minimal power, extending battery life in portable devices.
  • Space-Saving Design: Enables miniaturization of electronic devices due to its small package size.
  • Versatile Application: Suitable for various low-voltage analog and digital signal switching applications.

Additional Details:

The DG2011DX-T1 is commonly available in a small outline package (SOP) or thin shrink small outline package (TSSOP). Key parameters to consider include the on-resistance, off-leakage current, and switching speed. The low on-resistance minimizes signal attenuation, while the low off-leakage current ensures minimal signal leakage when the switch is open. The fast switching speed enables high-speed signal routing and switching.

For detailed technical specifications, including on-resistance, off-leakage current, switching speeds, and voltage ratings, refer to the manufacturer's datasheet. This datasheet contains crucial information for designing and implementing circuits using the DG2011DX-T1.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess