EN
  • EN
  • DE

DG4410DY-E3

Part No DG4410DY-E3
Manufacturer Vishay
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821766-DG4410DY-E3
Ultra Librarian 3D Model Ultra Librarian DG4410DY-E3 CAD Model

Description

The DG4410DY-E3 is a precision, low-voltage, single-supply, dual SPDT (Single-Pole/Double-Throw) analog switch manufactured by Vishay. This switch is designed to operate with a single +1.8V to +5.5V power supply, making it suitable for portable and low-power applications. It features low on-resistance, fast switching speeds, and excellent charge injection performance, providing accurate signal switching with minimal distortion.

Applications

  • Analog signal switching
  • Audio and video signal routing
  • Data acquisition systems
  • Battery-powered equipment
  • Portable instrumentation
  • Communication systems

Features

  • Low on-resistance (typically 1.5 Ω at 4.5V)
  • Single-supply operation (+1.8V to +5.5V)
  • Fast switching speeds (tON = 20 ns, tOFF = 10 ns)
  • Low charge injection (QINJ = 3 pC)
  • Low power consumption
  • TTL/CMOS logic compatible
  • Break-before-make switching action
  • Available in SOIC-16 package

Benefits

  • Improved signal integrity: Low on-resistance minimizes signal attenuation and distortion.
  • Extended battery life: Low power consumption makes it ideal for portable devices.
  • Simplified system design: Single-supply operation reduces the number of required power rails.
  • Reduced switching errors: Fast switching speeds enable precise timing control.
  • Minimized charge injection: Low charge injection ensures accurate signal reproduction.
  • Easy integration: TTL/CMOS logic compatibility allows for seamless interfacing with various digital controllers.

Additional Details

The DG4410DY-E3 utilizes advanced trench technology to achieve its superior performance characteristics. The break-before-make switching action prevents momentary short circuits during switching transitions. The switch is available in a standard SOIC-16 package and is specified over the industrial temperature range (-40°C to +85°C). It is also RoHS compliant, ensuring environmental responsibility.

You May Also Be Interested in

Red Lion Controls
HSPA,5PORT,SCRW,ACADPT,AT / 3G GSM, HSPA Router AT&T Ethernet, RS-232
Need more? Email Us
Digi International
6355-SR16 LTE ROUTER; 5 PORT GIG / 4G/3G EDGE, EV-DO, GPRS, GSM, HSPA+, LTE, UMTS Router AT&T, Sprint, Verizon Ethernet, USB
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Red Lion Controls
ROUTER 4G LTE 3G HSPA+ FB / LTE Router USB
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess