EN
  • EN
  • DE

DG485DN

Part No DG485DN
Manufacturer Vishay
Catalog END - OF - LIFE
Description Octal Analog Switch Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1167599-DG485DN
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG485DN CAD Model

Description

The DG485DN is a precision, low-voltage, single-channel, single-pole/double-throw (SPDT) analog switch manufactured by Vishay. It is designed for switching analog or digital signals in a wide range of applications. As an end-of-life (EOL) product, it is important to consider its limited availability for new designs.

Applications:

  • Signal Routing: Routing analog or digital signals in test and measurement equipment, communication systems, and audio/video equipment.
  • Data Acquisition Systems: Switching between different input channels in data acquisition systems.
  • Battery-Powered Systems: Selecting different power sources or signal paths in battery-powered applications due to its low-voltage operation.
  • Audio Switching: Switching between different audio sources or outputs in audio equipment.
  • Automated Test Equipment (ATE): Used for signal switching and routing in ATE systems.

Features:

  • Low On-Resistance: Provides low on-resistance for minimal signal distortion.
  • Low Charge Injection: Minimizes charge injection for accurate signal switching.
  • Low Leakage Current: Reduces leakage current for improved signal integrity.
  • Single-Supply Operation: Operates from a single power supply for simplified system design.
  • TTL/CMOS Compatible: Compatible with TTL and CMOS logic levels for easy interfacing with digital circuits.

Benefits:

  • Improved Signal Integrity: Low on-resistance, low charge injection, and low leakage current ensure high signal integrity.
  • Reduced Signal Distortion: Minimizes signal distortion for accurate signal transmission.
  • Simplified System Design: Single-supply operation simplifies system design and reduces component count.
  • Increased Design Flexibility: TTL/CMOS compatibility allows for easy interfacing with digital circuits.
  • Reliable Operation: Vishay products are known for their reliability and robustness.

Additional Details:

The DG485DN typically operates from a single supply voltage ranging from 2.7V to 5.5V. It is available in various package options, including SOIC and TSSOP. Detailed specifications, including switching times, on-resistance values, and voltage ranges, can be found in the Vishay datasheet for this device. As an EOL component, consider checking for direct replacements or newer versions before incorporating it into new designs.

You May Also Be Interested in

Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess