EN
  • EN
  • DE

DG540AP/883

Part No DG540AP/883
Manufacturer Vishay
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH QUAD SPST 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Video Switch IC 4 Channel 20-DIP
Manufacturer Vishay
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-DIP
Family Name DG540
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 55
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868749-DG540AP/883
Ultra Librarian 3D Model Ultra Librarian DG540AP/883 CAD Model

Description

The DG540AP/883 from Vishay is a precision, monolithic, quad, single-pole single-throw (SPST) analog switch. It is designed for high-performance analog signal switching applications requiring low on-resistance, low charge injection, and fast switching speeds. This part is processed to military standard 883, ensuring high reliability and performance in demanding environments.

Applications:

  • Military and Aerospace Systems
  • Data Acquisition Systems
  • Test and Measurement Equipment
  • Audio Signal Routing
  • Video Signal Switching

Features:

  • Low On-Resistance: Typically less than 35 ohms, minimizing signal attenuation and distortion.
  • Low Charge Injection: Reduces switching transients, preserving signal integrity.
  • Fast Switching Speeds: Enables high-speed data acquisition and signal processing.
  • TTL and CMOS Logic Compatibility: Allows easy interfacing with digital control systems.
  • Wide Operating Voltage Range: Operates from ±4.5V to ±18V, accommodating various power supply configurations.
  • Low Power Consumption: Minimizes system power requirements.
  • Military Temperature Range: Operates reliably over the full military temperature range (-55°C to +125°C).
  • Quad SPST Configuration: Provides four independent switches in a single package.

Benefits:

  • Improved Signal Integrity: Low on-resistance and charge injection ensure accurate signal transmission.
  • Increased System Performance: Fast switching speeds enable high-speed data acquisition and processing.
  • Enhanced Reliability: Military standard 883 processing guarantees dependable operation in harsh environments.
  • Simplified System Design: TTL/CMOS compatibility simplifies interfacing with digital systems.
  • Reduced Power Consumption: Low power consumption minimizes heat dissipation and extends battery life.
  • Versatile Application: Suitable for a wide range of analog signal switching applications.

Additional Details:

The DG540AP/883 utilizes a dielectrically isolated CMOS process to achieve superior performance characteristics. It is available in a hermetically sealed package for enhanced environmental protection. The switch is designed to minimize signal distortion and maintain signal accuracy across a wide frequency range. The device’s low on-resistance is relatively flat over the entire signal range. The part is suitable for precision instrumentation, communication systems, and other demanding applications where signal integrity and reliability are critical.

You May Also Be Interested in

Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047
Maxim Integrated
SERIAL CONTRL AUDIO/VIDEO SWITCH
Lowest to $29.7953
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess