EN
  • EN
  • DE

SN75LVDS389DBTR

Part No SN75LVDS389DBTR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 8/0 38TSSOP  /  8/0 Driver LVDS 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Type Driver
Protocol LVDS
Number of Drivers/Receivers 8/0
Data Rate 630Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number 75LVDS389
Standard Package 2,000
MSL Level 2 (1 Year)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261538-SN75LVDS389DBTR
Ultra Librarian 3D Model Ultra Librarian SN75LVDS389DBTR CAD Model

Description

Product Overview: Texas Instruments SN75LVDS389DBTR

The Texas Instruments SN75LVDS389DBTR is a high-performance, 16-channel LVDS (Low-Voltage Differential Signaling) driver, designed for applications requiring high-speed data transmission over controlled impedance media of approximately 100 ohms. The device operates with a single 3.3V supply, making it suitable for low-power applications while still being able to deliver high data rates.

This driver is capable of transmitting data at speeds up to 400 Mbps (200 MHz), which is ideal for a wide range of applications including high-speed backplanes, cable data transmission, and other high-speed data communication needs. With its low-voltage design, the SN75LVDS389DBTR helps to minimize the power consumption and electromagnetic interference (EMI), a critical factor for maintaining signal integrity in dense electronic systems.

Key Features:

  • High Speed: Supports data rates up to 400 Mbps, making it suitable for high-speed data transmission requirements.
  • Low Power Consumption: Operates on a single 3.3V supply, offering energy efficiency for power-sensitive applications.
  • Reduced EMI: LVDS technology offers reduced electromagnetic interference, facilitating better signal integrity.
  • Wide Temperature Range: Designed to function reliably in a broad range of temperatures, from -40°C to 85°C, ensuring performance in diverse operating conditions.
  • Compatibility: Compliant with the TIA/EIA-644 LVDS Standard, ensuring interoperability with other standard LVDS interfaces.

Applications:

  • Data communication in telecom and networking equipment
  • High-speed backplanes and cable interfaces
  • Industrial control systems and data acquisition
  • Automotive infotainment and camera systems
  • Computer peripherals and graphic cards

The SN75LVDS389DBTR comes in a TSSOP (Thin Shrink Small Outline Package) form factor, featuring a body size that is suitable for space-constrained applications. The device's packaging is also designed for improved thermal dissipation, ensuring reliable performance even under high-speed operation. With its combination of high-speed data transmission, low power consumption, and robust design, the Texas Instruments SN75LVDS389DBTR is an excellent choice for system designers seeking to implement LVDS technology in their digital communication systems.

You May Also Be Interested in

Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess