EN
  • EN
  • DE

DG542DJ-E3

Part No DG542DJ-E3
Manufacturer Vishay
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH QUAD SPST 16DIP / Analog Switch Dual SPDT 16-Pin PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Vishay Siliconix
Packaging Tube
Part Status Obsolete(EOL)
Applications Video
Switch Circuit SPST
Number of Channels 4
On-State Resistance (Maximum) 60 Ohm
Operating Supply Voltage 3 V ~ 15 V
Dual Voltage Supply ±3 V ~ 15 V
-3db Bandwidth 500MHz
Features RGB, T-Switch Configuration
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 772689-DG542DJ-E3
Popularity Medium
Supply and Demand Status Limited
Family Name DG542
Introduction Date July 28, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DG542DJ-E3 CAD Model

Description

The Vishay Siliconix DG542DJ-E3 is a 16-DIP packaged, SPST switch circuit integrated circuit used in video applications.

  • Dual Voltage Supply: ±3 V ~ 15 V
  • On-State Resistance: 60 Ohm
  • -3db Bandwidth: 500MHz
  • Status: Obsolete (EOL)
  • Family: DG542
  • Alternative Parts: DG390AK and DG390ACWE+
  • Supply and Demand Status: Limited

You May Also Be Interested in

Maxim Integrated
IC OVERVOLTAGE PROTECTOR / Switch IC Channel
Lowest to $1.4149
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
M/A-Com Technology Solutions
INTEGRATED CIRCUIT / Switch IC Channel
Need more? Email Us
Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9189 $57.8378
5+ $23.7283 $118.6415
8+ $22.9868 $183.8944
11+ $22.2453 $244.6983
14+ $21.5038 $301.0532
18+ $19.2793 $347.0274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess